EN
  • EN
  • DE

ATTINY426-MU

Part No ATTINY426-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000703-ATTINY426-MU
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series tinyAVR® 2
Package Tray
Package / Case 20-VFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 20-VQFN (3x3)
Base Product Number ATTINY426
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ATTINY426-MU CAD Model

Description

Microchip Technology's ATTINY426-MU: A Compact, High-Performance MCU

The ATTINY426-MU from Microchip Technology is a versatile and powerful microcontroller (MCU) that is part of the tinyAVR® 1-Series. It is designed to offer a perfect balance between performance and power consumption, making it an ideal choice for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features of ATTINY426-MU

  • Advanced RISC Architecture: Equipped with an 8-bit AVR processor with hardware multiplier, the ATTINY426-MU delivers a throughput of 20 MIPS at 20 MHz, ensuring efficient processing for complex operations.
  • Memory Capacity: This MCU comes with 4KB of in-system self-programmable flash memory, 256B EEPROM, and 256B of SRAM, providing ample space for code and data storage.
  • Peripherals: A variety of integrated peripherals are available, including a 12-bit differential ADC with programmable gain, a 10-bit DAC, a temperature sensor, and a Configurable Custom Logic (CCL) for implementing custom logic functions without additional components.
  • Communication Interfaces: For seamless communication, the ATTINY426-MU offers interfaces such as USART, SPI, and I2C, catering to a broad spectrum of serial communication requirements.
  • Power Efficiency: The device operates within a voltage range of 1.8V to 5.5V and features picoPower® technology for ultra-low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Package: The MCU is available in a 20-pin VQFN package, providing a compact footprint for space-constrained designs.

Applications

The ATTINY426-MU is a highly adaptable microcontroller that can be used in a variety of applications, including but not limited to:

  • Smart home devices
  • Wearable technology
  • Industrial control systems
  • Automotive accessories
  • Battery management systems
  • Health and fitness trackers

With its robust feature set and flexible interfacing options, the ATTINY426-MU by Microchip Technology is a top-tier choice for designers looking to create efficient, reliable, and cost-effective solutions for their embedded projects.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4404 $50.4140
85+ $1.1818 $100.4530
135+ $1.1449 $154.5615
185+ $1.1080 $204.9800
235+ $1.0710 $251.6850
315+ $0.9603 $302.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess