EN
  • EN
  • DE

ATTINY4313-MU

Part No ATTINY4313-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20QFN / 8-bit Microcontroller with 2/4K Bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN-EP (4x4)
Part Number Series ATTINY4313
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811567-ATTINY4313-MU
Ultra Librarian 3D Model Ultra Librarian ATTINY4313-MU CAD Model

Description

Microchip Technology ATTINY4313-MU Microcontroller

The ATTINY4313-MU from Microchip Technology is a versatile and powerful microcontroller that is part of the popular AVR® ATtiny family. This compact and efficient 8-bit MCU is designed for applications requiring a combination of performance, low power consumption, and flexible I/O options, all within a small package. It is particularly well-suited for use in a wide range of industrial, consumer, and automotive applications where space is at a premium.

Key Features

  • CPU: High-performance, low-power AVR® 8-bit microcontroller
  • Memory: 4KB of in-system programmable flash, 256B EEPROM, 256B SRAM
  • Speed: Up to 20MHz clock speed for rapid processing capabilities
  • I/O Pins: 17 general-purpose I/O lines provide ample connectivity options
  • Operating Voltage: 1.8-5.5V for flexible power supply options
  • Package: 32-lead, thin quad flat pack (QFN) for a compact footprint

Advanced Peripherals

Equipped with advanced peripherals, the ATTINY4313-MU includes a 10-bit Analog-to-Digital Converter (ADC), which allows for precise analog signal measurement. It also features two flexible Timer/Counters with compare modes, a Universal Serial Interface (USI) that can be used for SPI or I2C communication, and a programmable watchdog timer with an internal oscillator for reliable system monitoring.

Programming and Software

Programming the ATTINY4313-MU is straightforward, thanks to the support of Microchip's integrated development environments (IDEs) such as Atmel Studio and the MPLAB X IDE. The device is also compatible with the Atmel Software Framework, which provides a large library of software modules to simplify development.

Robust Design

The ATTINY4313-MU is designed to operate reliably under harsh conditions. It features an extended temperature range and robust ESD tolerance. Additionally, its power-on reset and programmable brown-out detection ensure stable operation during power fluctuations.

Whether you're designing smart sensors, home automation devices, or battery-operated products, the ATTINY4313-MU offers a compelling combination of power, flexibility, and space-saving design that can help bring your innovative ideas to life.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0673 $52.1441
40+ $2.5168 $100.6720
62+ $2.4382 $151.1684
85+ $2.3595 $200.5575
110+ $2.2809 $250.8990
147+ $2.0449 $300.6003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess