EN
  • EN
  • DE

ATTINY88-PU

Part No ATTINY88-PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28DIP / AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 8KB (4K x 16) FLASH 28-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-PDIP
Base Product Number ATTINY88
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY88PU
Standard Package 14
Win Source Part Number 1322403-ATTINY88-PU
Ultra Librarian 3D Model Ultra Librarian ATTINY88-PU CAD Model

Description

The ATTINY88-PU is a powerful microcontroller from the renowned manufacturer Microchip Technology, designed to offer a blend of efficiency, versatility, and performance for a wide range of embedded applications. This compact yet robust component is part of the popular AVR® microcontroller family, well-known for its ease of use and advanced features.

Key Features

  • High-Performance, Low-Power AVR® 8-Bit Microcontroller: The ATTINY88-PU operates at a maximum frequency of 20MHz and offers the perfect balance between power consumption and processing capability.
  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATTINY88-PU delivers a remarkable performance that approaches 1 MIPS per MHz, balancing power efficiency and processing speed.
  • Memory Capacity: The device comes with 8KB of in-system programmable flash, 512B EEPROM, and 512B SRAM, providing ample space for complex programs and data storage.
  • Peripheral Features: It includes a variety of peripherals such as an 8-channel 10-bit A/D converter, a master/slave SPI serial interface, two 8-bit timer/counters with separate prescalers, and a 16-bit timer/counter with a separate prescaler, compare mode, and capture mode.
  • Power Efficiency: The microcontroller supports multiple power-saving modes, which enable the operation in power-critical applications. Its picoPower® technology ensures that the device is suitable for battery-powered and portable applications.
  • Package: The ATTINY88-PU is available in a 28-pin PDIP (Plastic Dual In-line Package), which is suitable for prototyping and easy to handle in a variety of PCB layouts.

Applications

The ATTINY88-PU is ideal for applications that require a combination of compact design, low power consumption, and high performance, such as sensor networks, consumer electronics, automotive modules, and smart control systems.

Programming and Software

The device is supported by the Atmel Studio development environment and the Atmel Software Framework, which provide a comprehensive set of tools for developing and debugging applications. Additionally, it is compatible with the AVRISP mkII and the Atmel-ICE for in-system programming and on-chip debugging.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess