EN
  • EN
  • DE

ATWILC3000-MR110UA

Part No ATWILC3000-MR110UA
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI U.FL SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 72Mbps
Power - Output 19dBm
Sensitivity -98dBm
Serial Interfaces I²C, SPI, UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part -
Memory Size -
Voltage - Supply 1.62V ~ 3.6V
Current - Receiving 68mA
Current - Transmitting 230mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number ATWILC3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1357016-ATWILC3000-MR110UA
Ultra Librarian 3D Model Ultra Librarian ATWILC3000-MR110UA CAD Model

Description

The ATWILC3000-MR110UA from Microchip Technology is a highly integrated single-chip wireless module that provides Wi-Fi and Bluetooth connectivity solutions for embedded applications. This module is designed to support IEEE 802.11 b/g/n Wi-Fi standards and Bluetooth 4.0, making it an ideal choice for Internet of Things (IoT) projects, smart home devices, and portable electronics that require wireless communication capabilities.

Key Features:

  • Wireless Connectivity: Offers dual-band Wi-Fi compliant with IEEE 802.11 b/g/n standards and Bluetooth 4.0 (Bluetooth Smart Ready).
  • Integrated Power Amplifier: Comes with an integrated power amplifier that enhances Wi-Fi signal strength, extending the range and reliability of wireless communication.
  • Low Power Consumption: Designed for power-sensitive applications, the module ensures minimal power consumption to enhance battery life in portable devices.
  • Compact Form Factor: The small footprint of the module (21.7 mm x 14.7 mm x 2.1 mm) allows for easy integration into space-constrained designs.
  • Security: Supports a range of security protocols, including WPA/WPA2 personal and enterprise, to ensure secure Wi-Fi connections.
  • Easy Integration: The module comes with a fully integrated RF front end, saving developers time and reducing complexity during the design process.
  • Flexible Host Interface: Features an SPI and SDIO interface for Wi-Fi and a UART and PCM/I2S interface for Bluetooth, providing versatility in system design.

Applications:

The ATWILC3000-MR110UA module is suitable for a wide range of applications, including:

  • Smart Home Automation
  • Wireless Sensors and Controllers
  • Healthcare and Medical Devices
  • Industrial Monitoring and Control
  • Wearable Technology
  • Audio Streaming Devices

With its robust connectivity, low power consumption, and ease of integration, the ATWILC3000-MR110UA is a versatile solution for developers looking to add wireless capabilities to their embedded systems.

You May Also Be Interested in

Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Quectel
Linear IC
Lowest to $22.9926
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5286 $66.1144
8+ $13.5619 $108.4952
12+ $13.1381 $157.6572
16+ $12.7143 $203.4288
21+ $12.2905 $258.1005
28+ $11.0191 $308.5348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess