EN
  • EN
  • DE

ATWINC1500-MR210UB

Part No ATWINC1500-MR210UB
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MODULE WIFI U.FL SMD  /  WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK
Frequency 2.4GHz
Data Rate 72.2Mbps
Power - Output 19.5dBm
Sensitivity -98dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Antenna Not Included, U.FL
Memory Size 4MB Flash, 128kB RAM
Voltage - Supply 3V ~ 4.2V
Current - Receiving 52.5mA ~ 70.1mA
Current - Transmitting 132mA ~ 294mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Firmware Version 19.4.4
Base Product Number ATWINC1500
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235696-ATWINC1500-MR210UB
Ultra Librarian 3D Model Ultra Librarian ATWINC1500-MR210UB CAD Model

Description

Microchip Technology ATWINC1500-MR210UB Description

The ATWINC1500-MR210UB is a highly integrated wireless network controller that enables designers to add Wi-Fi connectivity to their products with minimal effort and cost. Manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions, this module is designed to support the Internet of Things (IoT) and mobile applications.

The ATWINC1500 module operates in the 2.4GHz ISM band and is compliant with IEEE 802.11 b/g/n standards, ensuring compatibility with a wide range of devices and networks. It supports both station and access point modes, allowing it to connect to existing Wi-Fi networks or to create its own network. The module also features an integrated power amplifier, LNA, switch, power management, and a printed antenna, which reduces the external component count and minimizes the footprint on the host PCB.

Security is a top priority for connected devices, and the ATWINC1500-MR210UB doesn't disappoint. It supports industry-standard wireless security protocols, including WEP, WPA, and WPA2, to help maintain the integrity and privacy of data communications. Additionally, the module comes with an onboard network co-processor that offloads networking tasks from the host microcontroller, which can help in reducing power consumption and freeing up resources for the main application.

With its SPI interface, the ATWINC1500-MR210UB is easy to interface with a wide range of microcontrollers, making it a versatile choice for developers. The module also supports Over-the-Air (OTA) firmware updates, which is essential for maintaining the longevity and security of IoT devices in the field.

In summary, the ATWINC1500-MR210UB from Microchip Technology is a compact, cost-effective, and energy-efficient solution for adding Wi-Fi capabilities to embedded systems. With its robust security features, low-power operation, and ease of integration, it is an excellent choice for developers working on IoT, home automation, industrial control, and other wireless-enabled applications.

You May Also Be Interested in

U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3126 $240.6252
3+ $116.3020 $348.9060
4+ $104.2709 $417.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess