EN
  • EN
  • DE

ATXMEGA128A1U-CU

Part No ATXMEGA128A1U-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A1U
Package Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 78
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-CBGA (9x9)
Base Product Number ATXMEGA128
Other Names ATXMEGA128A1UCU
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264472-ATXMEGA128A1U-CU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A1U-CU CAD Model

Description

Microchip Technology's ATXMEGA128A1U-CU: A High-Performance, Low-Power MCU

The ATXMEGA128A1U-CU from Microchip Technology is a cutting-edge 8/16-bit microcontroller that combines the efficiency of an 8-bit MCU with the processing power of a 16-bit processor. It is designed for applications that require high-speed data processing and low power consumption, making it an ideal choice for battery-powered devices, industrial control systems, and IoT applications.

This microcontroller is based on the innovative AVR® XMEGA® A1U family and is equipped with 128KB of in-system self-programmable flash, 8KB of boot code section, 8KB SRAM, and 2KB EEPROM. Its advanced features include a DMA (Direct Memory Access) controller, event system, and a range of real-time performance-enhancing peripherals.

Key Features of ATXMEGA128A1U-CU:

  • High Performance and Low Power: The XMEGA A1U series offers a unique balance of performance and power efficiency, operating at a maximum frequency of 32MHz while still supporting low-power modes for energy conservation.
  • Advanced Peripherals: It boasts a rich set of peripherals including high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple serial communication modules.
  • Robust Security: The device provides features such as on-chip AES and DES encryption for secure data communication, making it suitable for sensitive applications.
  • Flexible Interface Options: With its full-speed USB interface, this MCU can easily connect to other USB devices, facilitating rapid data transfer and communication.
  • Extensive Development Support: Microchip provides a comprehensive development ecosystem for the ATXMEGA128A1U-CU, including software libraries, development boards, and a suite of debugging and programming tools.

Whether you're developing advanced consumer electronics, industrial automation systems, or wireless applications, the ATXMEGA128A1U-CU offers a versatile and powerful solution that can meet the demands of your innovative projects. With its exceptional combination of performance, power efficiency, and security features, this microcontroller from Microchip Technology stands out as a robust platform for designers looking to push the boundaries of what's possible with microcontroller technology.

For detailed technical specifications, application notes, and support resources, visit the official Microchip Technology website or contact their support team for assistance.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3910 $52.7820
5+ $21.6542 $108.2710
8+ $20.9775 $167.8200
10+ $20.3008 $203.0080
13+ $19.6241 $255.1133
18+ $17.5940 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess