EN
  • EN
  • DE

ATXMEGA128D3-AUR

Part No ATXMEGA128D3-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLSH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® XMEGA® D3
Package Reel - TR
Number of I/O 50
Family Name ATXMEGA128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATXMEGA128D3AUR, ATXMEGA128D3-AURTR, ATXMEGA128D3-AURDKR, ATXMEGA128D3-AURCT, ATXMEGA128D3-AUR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847679-ATXMEGA128D3-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128D3-AUR CAD Model

Description

Microchip Technology's ATXMEGA128D3-AUR

The ATXMEGA128D3-AUR is a high-performance, low-power 8/16-bit microcontroller from the esteemed Microchip Technology. This device belongs to the AVR® XMEGA® D3 family and is designed to deliver the perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of applications in the industrial, consumer electronics, and automotive sectors.

With a maximum CPU speed of 32MHz, the ATXMEGA128D3-AUR is capable of executing instructions with the efficiency and speed required for complex tasks. It is equipped with a substantial 128KB of in-system self-programmable flash, 8KB of boot code section with independent lock bits, and 8KB EEPROM, ensuring ample space for your application code and data storage. Furthermore, the device boasts a generous 8KB of internal SRAM, which provides the necessary memory for real-time operations and buffer storage.

The ATXMEGA128D3-AUR also features an array of functional modules that enhance its versatility. It includes an 8-channel/12-bit ADC with internal voltage references, a 2-channel/12-bit DAC for analog output, and multiple 16-bit timers/counters. Advanced peripherals such as DMA controller, event system, and multiple serial communication modules (USART, SPI, I2C) are embedded to facilitate efficient data transfer and communication with other devices.

Security and safety are also paramount in the design of the ATXMEGA128D3-AUR, which incorporates power-on reset and programmable brown-out detection, ensuring reliable operation under variable power conditions. Its picoPower technology allows for ultra-low power consumption, which is crucial for battery-operated devices.

This microcontroller comes in a 64-pin TQFP (Thin Quad Flat Package) and operates within the industrial temperature range of -40°C to 85°C. The ATXMEGA128D3-AUR is also available in a tape and reel packaging format, denoted by the '-AUR' suffix, which is suitable for automated assembly processes, making it a convenient choice for mass production.

In summary, the ATXMEGA128D3-AUR from Microchip Technology is a feature-rich, efficient, and reliable microcontroller that offers an optimal solution for designers looking to balance performance with power consumption in their next embedded system project.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5038 $57.0228
12+ $8.9023 $106.8276
18+ $8.6016 $154.8288
25+ $8.0000 $200.0000
33+ $7.6993 $254.0769
41+ $7.3985 $303.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess