EN
  • EN
  • DE
  • IT

ATXMEGA16C4-CUR

Part No ATXMEGA16C4-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 49VFBGA / MCU 8-bit/16-bit AVR RISC 16KB Flash 1.8V/2.5V/3.3V 49-Pin VFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR XMEGA C4
Packaging Reel package
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 1.6 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 49-VFBGA
Manufacturer Package 49-VFBGA (5x5)
Win Source Part Number 769324-ATXMEGA16C4-CUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATxmega16C4
Introduction Date February 16, 2012
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16C4-CUR CAD Model

Description

Microchip Technology's ATXMEGA16C4-CUR Product Overview

The ATXMEGA16C4-CUR is a cutting-edge, low-power, high-performance 8/16-bit microcontroller from the well-known manufacturer Microchip Technology. This powerful microcontroller is built on the innovative AVR® XMEGA® C microcontroller family and is designed to offer an optimal balance between processing power and energy efficiency, making it an ideal choice for a wide range of applications in the industrial, automotive, consumer electronics, and communication markets.

Key Features

  • Advanced RISC Architecture: The ATXMEGA16C4-CUR operates with a high-performance 8/16-bit AVR CPU, which combines the efficiency of an 8-bit microcontroller with the processing power of a 16-bit architecture. This allows for fast and efficient handling of complex operations and algorithms.
  • Memory Capacity: It comes equipped with 16KB of in-system self-programmable flash, 1KB EEPROM, and 2KB internal SRAM, providing ample space for application code and data storage.
  • High Precision Analog: The microcontroller features a 12-bit analog-to-digital converter and a 12-bit digital-to-analog converter, ensuring precise analog signal processing and control tasks.
  • Rich Peripherals: A variety of peripherals including USART, SPI, and I2C interfaces, along with multiple timers/counters, enhance the microcontroller's capability to handle diverse tasks and interface with other devices seamlessly.
  • Robust Security: The ATXMEGA16C4-CUR provides advanced security features, such as a unique device ID and a secure boot loader for safe firmware upgrades, protecting the integrity of the application.
  • Low Power Consumption: The microcontroller operates with a power-saving design that includes multiple sleep modes and an event system that minimizes power usage during idle times.
  • Packages and Temperature Range: Available in a 44-pin TQFP package, the ATXMEGA16C4-CUR is also rated for an industrial temperature range, making it robust for harsh environments.

Applications

The versatility of the ATXMEGA16C4-CUR allows it to be used in a variety of applications, such as:

  • Industrial control systems
  • Battery management systems
  • Home automation and smart devices
  • Medical equipment
  • Automotive control units
  • Portable instrumentation

With its powerful combination of performance, memory, and peripherals, the ATXMEGA16C4-CUR from Microchip Technology is a top-tier microcontroller solution that can meet the demanding needs of modern electronic applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess