EN
  • EN
  • DE

ATXMEGA192A3U-AN

Part No ATXMEGA192A3U-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 192KB FLSH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001111-ATXMEGA192A3U-AN
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® XMEGA® A3U
Package Tray
Package / Case 64-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATXMEGA192
Speed 32MHz
Ultra Librarian 3D Model Ultra Librarian ATXMEGA192A3U-AN CAD Model

Description

Product Overview: ATXMEGA192A3U-AN

The ATXMEGA192A3U-AN is a state-of-the-art 8/16-bit microcontroller from the reputable manufacturer, Microchip Technology. This advanced MCU is part of the AVR® XMEGA® A3U family and is designed to offer a perfect blend of power efficiency and performance for a wide range of embedded applications.

With its robust feature set, the ATXMEGA192A3U-AN boasts a maximum CPU speed of 32MHz, providing ample processing power for complex tasks. It is built on an innovative picoPower® technology that ensures energy efficiency, making it an ideal choice for battery-operated devices and applications where power consumption is a critical factor.

This microcontroller comes with a substantial 192KB of in-system self-programmable flash, 16KB of SRAM, and 4KB of EEPROM. This generous memory allocation allows for the storage of complex programs and data, suitable for sophisticated applications that require ample space for code and data storage.

Connectivity options on the ATXMEGA192A3U-AN are versatile, featuring full-speed USB connectivity, USART, SPI, and TWI interfaces, which facilitate easy communication with other devices and peripherals. It also includes 78 general-purpose I/O lines, giving developers flexibility in interfacing with external modules and custom circuits.

One of the standout features of this MCU is its advanced real-time performance with a hardware QTouch® acquisition, making it perfect for touch-sensitive applications. Additionally, it comes with a range of safety and security features, including a byte-write self-programmable EEPROM, a true RNG, and a CRC generator, ensuring data integrity and secure operations.

The ATXMEGA192A3U-AN operates within an extended temperature range of -40°C to +85°C and is available in a 64-pad TQFP package. It is fully supported by Atmel Studio and Atmel Software Framework, which provides a comprehensive development environment for building and debugging applications.

In summary, the ATXMEGA192A3U-AN from Microchip Technology is a powerful and versatile microcontroller that is well-suited for a variety of applications, including industrial control systems, consumer electronics, medical devices, and much more.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7650 $63.8250
12+ $10.4739 $125.6868
18+ $10.1466 $182.6388
24+ $9.8193 $235.6632
31+ $9.4919 $294.2489
41+ $8.5100 $348.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess