EN
  • EN
  • DE

ATXMEGA256A3U-MHR

Part No ATXMEGA256A3U-MHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 256KB FLASH 64QFN  /  AVR series Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A3U
Package Tape & Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Supply Voltage - Operating 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATXMEGA256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATXMEGA256A3U-MHRDKR,ATXMEGA256A3UMHR,ATXMEGA256A3U-MHRCT,ATXMEGA256A3U-MHRTR
Standard Package 4,000
Win Source Part Number 1019648-ATXMEGA256A3U-MHR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA256A3U-MHR CAD Model

Description

Microchip Technology's ATXMEGA256A3U-MHR Microcontroller

The ATXMEGA256A3U-MHR is a cutting-edge, low-power, high-performance 8/16-bit microcontroller from the renowned manufacturer Microchip Technology. This device is part of the AVR® XMEGA® A3U family, which is designed to offer a perfect blend of power efficiency and processing capabilities, making it an ideal choice for a wide range of applications in industrial, consumer, and automotive markets.

At its core, the ATXMEGA256A3U-MHR boasts a maximum CPU speed of 32MHz, combined with a substantial 256KB of in-system self-programmable flash, 16KB of SRAM, and 4KB of EEPROM for robust data storage options. This microcontroller is equipped with a wide variety of features that enhance its functionality and ease of use. It includes a DMA (Direct Memory Access) controller, event system, and a multi-channel ADC (Analog-to-Digital Converter) with differential input mode for precise measurement applications.

One of the standout features of this microcontroller is its innovative picoPower® technology, which significantly reduces power consumption during both active and sleep modes, ensuring energy efficiency for battery-powered devices. The ATXMEGA256A3U-MHR also provides a rich set of peripherals, including USART, SPI, and I2C interfaces for serial communication, as well as several timers/counters and PWM channels for accurate timing and control tasks.

For enhanced security, the ATXMEGA256A3U-MHR incorporates features like a cryptographic engine for secure data encryption and decryption, a true random number generator, and a unique device ID for hardware authentication. Moreover, its extensive interrupt system and programmable multi-level interrupt controller allow for tailored response to various system events, further enhancing its real-time performance capabilities.

Designed with a QFN-64 packaging, the device supports an operating voltage range of 1.6V to 3.6V, making it versatile for different power supply scenarios. The ATXMEGA256A3U-MHR is also characterized by its robustness, with an extended temperature range that ensures reliable operation under extreme conditions.

Overall, the Microchip Technology ATXMEGA256A3U-MHR microcontroller is a powerful and flexible solution for developers looking to create sophisticated and energy-efficient applications with minimal design complexity.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess