EN
  • EN
  • DE

SC16C650BIBS

Part No SC16C650BIBS
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V UART with 32-byte FIFOs and infrared (IrDA) encoder/decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246859-SC16C650BIBS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C650BIBS CAD Model

Description

Product Overview: NXP SC16C650BIBS UART Interface

The NXP SC16C650BIBS is a single-chip Universal Asynchronous Receiver/Transmitter (UART) that plays a crucial role in serial communication. It is designed to interface directly with microprocessors and microcontrollers in systems requiring serial communication with peripheral devices or other CPUs. This product is an advanced UART with enhanced features that make it a versatile and efficient choice for a wide range of applications in the industrial, telecommunications, and consumer electronics sectors.

Key Features:

  • Enhanced Baud Rate: The SC16C650BIBS offers a wide baud rate range, which is programmable and can support high-speed communication up to 5 Mbps. This makes it suitable for high-speed data transfer applications.
  • Deep FIFOs: It includes 64-byte FIFOs for both transmit and receive operations, which help to reduce the CPU overhead and improve system efficiency by minimizing the need for frequent interrupts.
  • Auto Flow Control: This device supports automatic hardware and software flow control, ensuring reliable data transfer and preventing data loss during high-speed communications.
  • Infrared Data Association (IrDA) Support: The SC16C650BIBS is capable of handling IrDA SIR (Serial Infrared) encoded data, providing flexibility for applications requiring infrared communication capabilities.
  • Programmable Character Lengths: Users can configure character lengths from 5 to 8 bits, catering to various data formats and communication protocols.
  • Special Characters Recognition: The UART has built-in capability to recognize special characters and generate appropriate interrupts, simplifying protocol handling.
  • Versatile Packaging: Available in a 48-pin LQFP package, the SC16C650BIBS is designed for easy integration into system designs with space constraints.

Applications:

The NXP SC16C650BIBS is ideal for applications that require reliable and fast serial data communication. It is commonly used in:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Consumer electronics
  • Automotive infotainment systems

With its advanced features and high-speed capabilities, the SC16C650BIBS UART from NXP is a comprehensive solution for enhancing serial communication in a multitude of electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess