EN
  • EN
  • DE

ST72F651AR6T1E

Part No ST72F651AR6T1E
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 47
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 5K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 64-LQFP
Win Source Part Number 066223-ST72F651AR6T1E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F651AR6T1E CAD Model

Description

ST72F651AR6T1E Microcontroller Overview

The ST72F651AR6T1E is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics, designed to offer robust performance for a wide range of embedded applications. This MCU is part of the ST7 family, which is renowned for its high integration, performance, and cost-effectiveness, making it a popular choice among engineers and developers.

Key Features

  • Core: The ST72F651AR6T1E is built around an industry-standard 8-bit core, operating at a maximum frequency of 8 MHz, which provides a solid balance between power consumption and processing capability.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, providing ample space for complex applications, and 1 Kbyte of RAM for efficient data manipulation.
  • Peripherals: A rich set of peripherals enhances the functionality of the MCU, including multiple 16-bit timers, an 8-bit ADC (Analog to Digital Converter), a synchronous serial communication interface, and a watchdog timer for system reliability.
  • I/O Ports: The device offers up to 68 I/O ports, giving the user flexibility in interfacing with external components and customizing their design to suit a wide range of applications.
  • Supply Voltage: It operates within a supply voltage range of 4.5V to 5.5V, suitable for many electronic devices and systems.

Applications

The ST72F651AR6T1E's combination of processing power, memory capacity, and peripheral set makes it ideal for applications such as:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics

Package and Quality

This MCU is available in a 64-pin QFP (Quad Flat Package) that allows for a compact design footprint while providing excellent thermal performance. The ST72F651AR6T1E is also characterized by its robustness and reliability, meeting the stringent quality standards expected from STMicroelectronics products.

Support and Resources

STMicroelectronics provides extensive support for the ST72F651AR6T1E MCU, including technical documentation, development tools, and software libraries to facilitate application development and reduce time to market. Designers can access a wide range of resources to help them harness the full potential of this advanced microcontroller.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess