EN
  • EN
  • DE

PIC16C57-RC/SS

Part No PIC16C57-RC/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Supply Voltage 3V ~ 6.25V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC16C57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889367-PIC16C57-RC/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C57-RC/SS CAD Model

Description

Microchip Technology PIC16C57-RC/SS Microcontroller

The PIC16C57-RC/SS is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a versatile and cost-effective solution for a wide range of embedded applications. With its compact SSOP (Shrink Small Outline Package) form factor, this microcontroller is particularly suitable for space-constrained projects.

Key Features:

  • Core: The device features a powerful PIC architecture with a 12-bit program word and operates at a maximum frequency of 20 MHz.
  • Memory: It comes with 2 KB of onboard EPROM for program storage, alongside 72 bytes of data RAM, providing ample space for simple to moderately complex applications.
  • I/O Pins: The PIC16C57-RC/SS offers 20 general-purpose I/O pins, giving designers flexibility in interfacing with various peripherals and external devices.
  • Timers: It includes an 8-bit timer and a prescaler to help manage time-dependent operations and events within your application.
  • Instruction Set: The device supports a versatile instruction set of 33 instructions, which simplifies programming and helps in optimizing performance.
  • Power Consumption: Designed for low-power consumption, it supports a wide operating voltage range from 2.5V to 5.5V, making it ideal for battery-powered devices.
  • Temperature Range: The microcontroller is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The PIC16C57-RC/SS is well-suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Personal electronics

Its robust feature set ensures that engineers can utilize this microcontroller for projects requiring a reliable, high-performance 8-bit microcontroller with EPROM programmability. Whether you are designing a simple LED controller or a more complex system requiring multiple I/O interfaces, the PIC16C57-RC/SS provides a solid foundation for your embedded design.

For detailed technical specifications, application notes, and programming resources, visit the official Microchip Technology website or consult the PIC16C57-RC/SS datasheet.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess