EN
  • EN
  • DE

AGLP060V2-CSG201

Part No AGLP060V2-CSG201
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 157 I/O 201CSP / IGLOO PLUS Field Programmable Gate Array (FPGA) IC 157 18432 1584 201-VFBGA, CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO PLUS
Package Tray
Number of Logic Elements/Cells 1584
Total RAM Bits 18432
Number of I/O 157
Number of Gates 60000
Voltage - Supply 1.14V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 201-VFBGA, CSBGA
Supplier Device Package 201-CSP (8x8)
Base Product Number AGLP060
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 348 pcs
Win Source Part Number 1381377-AGLP060V2-CSG201
Ultra Librarian 3D Model Ultra Librarian AGLP060V2-CSG201 CAD Model

Description

Introducing Product AGLP060V2-CSG201 from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the AGLP060V2-CSG201, a state-of-the-art FPGA (Field Programmable Gate Array) designed for a wide range of applications. This product is part of Microchip's innovative portfolio that combines performance with reliability to meet the evolving needs of modern electronics.

The AGLP060V2-CSG201 is built on a low-power platform that ensures efficient operation, making it an ideal choice for power-sensitive applications. It features a high-density array of programmable logic cells, which are the building blocks for a variety of digital circuits. This versatility allows designers to implement complex logic functions and algorithms directly onto the FPGA, providing the flexibility to adapt to specific project requirements.

With its robust design, the AGLP060V2-CSG201 boasts a wide range of I/O options, enabling seamless integration with other components in a system. This includes support for various industry-standard interfaces, ensuring that the FPGA can communicate effectively with peripherals and other devices.

The AGLP060V2-CSG201 also comes equipped with advanced security features. Microchip has integrated data protection and intellectual property security measures to safeguard against unauthorized access and tampering. This is crucial for applications where data integrity and confidentiality are of utmost importance.

To assist in development and deployment, Microchip provides comprehensive support and resources for the AGLP060V2-CSG201. This includes development tools, software libraries, and a rich documentation suite that helps accelerate the design process and reduce time-to-market.

Whether you're working on industrial automation, automotive systems, consumer electronics, or communication infrastructure, the AGLP060V2-CSG201 from Microchip Technology offers the performance, flexibility, and security needed to drive your innovation forward. With Microchip's commitment to quality and longevity, you can design with confidence, knowing that your product is powered by one of the leaders in semiconductor technology.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess