EN
  • EN
  • DE

ATXMEGA32E5-M4U

Part No ATXMEGA32E5-M4U
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 32UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-UQFN (4x4)
Manufacturer Microchip Technology
Series AVR® XMEGA® E5
Package Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-UFQFN Exposed Pad
Case / Package 32-UQFN (4x4)
Family Name ATXMEGA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862629-ATXMEGA32E5-M4U
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32E5-M4U CAD Model

Description

The ATXMEGA32E5-M4U from Microchip Technology is a high-performance, low-power 8/16-bit microcontroller that ingeniously blends the efficiency of an 8-bit microcontroller with the processing power of a 16-bit processor. This microcontroller is part of the AVR XMEGA E5 family and is designed for applications requiring a large amount of processing power in a compact package.

Key Features:

  • Advanced RISC Architecture: With 32KB of in-system self-programmable flash, the ATXMEGA32E5-M4U is equipped to handle complex operations with its 131 powerful instructions and most can be executed in a single clock cycle.
  • High Precision Analog: The device includes a 12-bit analog-to-digital converter (ADC) and a 2-channel analog comparator, providing accurate analog signal measurements and comparisons.
  • Digital Peripherals: A variety of peripherals such as timers/counters, serial communication modules, and a real-time counter extend the functionality for diverse applications.
  • Power Efficiency: Operating at 1.6V to 3.6V and featuring picoPower technology, the ATXMEGA32E5-M4U is optimized for energy-saving applications, making it ideal for battery-operated devices.
  • Memory: Alongside the flash memory, it also contains 1KB EEPROM and 4KB SRAM, ensuring ample space for data storage and retrieval.
  • Communication: Integrated USART, SPI, and I2C interfaces allow for seamless communication with other devices, sensors, and peripherals.
  • Speed: With a maximum CPU speed of 32MHz, it can perform tasks quickly and efficiently.
  • Package: The device comes in a 32-pad QFN package, which is suitable for space-constrained applications.

The ATXMEGA32E5-M4U is a versatile microcontroller that is perfect for industrial control systems, medical devices, automotive applications, and any other system that requires a compact, high-performance MCU. Its robust feature set and power efficiency make it an excellent choice for designers looking for a reliable and capable microcontroller solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0000 $78.0000
4+ $32.0000 $128.0000
5+ $31.0000 $155.0000
7+ $30.0000 $210.0000
9+ $29.0000 $261.0000
12+ $26.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,665 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess