EN
  • EN
  • DE

KSZ8692PB

Part No KSZ8692PB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description Integrated Networking and Communications Controller | IC ARM9 PHY 10/100MBPS 400BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Networking and Communications
Core Processor ARM9
Program Memory Type External Program Memory
Controller Series KSZ
Interface EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB
The number of I/O 20
Supply Voltage (V) 1.235V ~ 1.365V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 400-BGA
Supplier Device Package 400-PBGA (24x24)
Family Part Number KSZ8692
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1193816-KSZ8692PB
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8692PB CAD Model

Description

The Microchip Technology KSZ8692PB is an innovative and highly integrated chip designed for the modern demands of networking and communication applications. As a part of Microchip's extensive portfolio, the KSZ8692PB combines a network processor, a switch, and a multitude of interfaces to offer a comprehensive solution for managing data traffic efficiently.

Key Features

  • Integrated Network Processor: At the heart of KSZ8692PB lies a powerful network processor capable of handling high-speed data processing tasks, making it ideal for a variety of networking applications.
  • On-Chip Switch: The chip includes an on-board switch that facilitates the management of multiple data streams, reducing the need for additional external components and simplifying design.
  • Multitude of Interfaces: It supports several interfaces including PCI, USB, and SPI, offering flexibility in connectivity and making it suitable for a wide range of products.
  • Low Power Consumption: Designed with power efficiency in mind, the KSZ8692PB is optimized for low power consumption, which is crucial for embedded and IoT devices.

Applications

The versatility of the KSZ8692PB makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Residential gateways
  • Network attached storage devices
  • Wireless access points
  • VOIP systems
  • Industrial control systems

Technical Specifications

The KSZ8692PB is built with robust technical specifications that ensure reliable performance across different use cases. It features a high-speed data processing architecture, multiple high-bandwidth interfaces, and is designed for straightforward integration into various system designs.

Conclusion

With its comprehensive feature set and flexibility, the Microchip Technology KSZ8692PB stands out as a superior choice for developers and manufacturers looking to enhance their networking solutions. Its integration of a network processor and an on-chip switch, along with its support for several key interfaces, makes it a highly efficient, one-chip solution that can meet the rigorous demands of modern communication networks.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess