EN
  • EN
  • DE

ATXMEGA32E5-MUR

Part No ATXMEGA32E5-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 32-QFN (5x5)
Manufacturer Microchip Technology
Series AVR® XMEGA® E5
Package Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATXMEGA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA32E5-MURTR, ATXMEGA32E5-MURCT, ATXMEGA32E5-MURDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912263-ATXMEGA32E5-MUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32E5-MUR CAD Model

Description

The ATXMEGA32E5-MUR is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology. Designed to offer the perfect balance between power consumption and processing capability, this microcontroller is ideal for applications that require advanced features and operation in power-constrained environments.

Key Features

  • Advanced RISC Architecture: With up to 32MHz of clock speed, the ATXMEGA32E5-MUR provides a highly efficient processing core that can execute instructions in a single clock cycle.
  • Memory: It comes with 32KB of in-system self-programmable flash, 1KB EEPROM, and 4KB SRAM, offering ample space for complex applications and data storage.
  • Peripherals: A rich set of peripherals, including high-speed analog comparators, advanced timer/counters, USART, SPI, and I2C interfaces, are available to add functionality to your design.
  • Power Efficiency: The device operates between 1.6V to 3.6V and features multiple power-saving modes, reducing the power consumption to a minimum during idle or sleep states.
  • PicoPower Technology: Microchip's PicoPower technology enhances the microcontroller's ability to operate at an ultra-low power level without compromising performance.

Applications

The ATXMEGA32E5-MUR is versatile enough to be used in a variety of applications such as industrial control systems, medical devices, automotive systems, and battery-operated products. The combination of processing power and power efficiency makes it particularly well-suited for portable and power-sensitive applications.

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The ATXMEGA32E5-MUR is built to meet the high standards of robustness and performance that are expected from Microchip products, ensuring stable operation throughout the product's lifespan.

Package and Availability

The ATXMEGA32E5-MUR is available in a 32-pin QFN package, providing a compact footprint for space-constrained applications. It is also available in tape and reel packaging suitable for high-volume production environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2821 $50.9747
17+ $5.9750 $101.5750
26+ $5.7883 $150.4958
36+ $5.6016 $201.6576
47+ $5.4149 $254.5003
62+ $4.8547 $300.9914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess