EN
  • EN
  • DE

AVR128DB28-I/SP

Part No AVR128DB28-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® DB
Package Tube
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number AVR128DB28
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368843-AVR128DB28-I/SP
Ultra Librarian 3D Model Ultra Librarian AVR128DB28-I/SP CAD Model

Description

Microchip Technology's AVR128DB28-I/SP Microcontroller

The AVR128DB28-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capability. This MCU is a member of Microchip's AVR® DB family and is particularly suitable for a wide range of applications, including industrial control systems, automotive, consumer electronics, and IoT devices.

The AVR128DB28-I/SP is built on a modern, high-speed, low-power architecture with a rich set of peripherals and features that make it an ideal choice for designers looking to develop advanced and power-conscious applications. It operates at a voltage range of 1.8V to 5.5V, providing flexibility for various power supply designs and ensuring compatibility with both battery-powered and mains-connected applications.

This MCU comes with 128KB of in-system self-programmable flash memory, 16KB SRAM, and 512 Bytes of EEPROM, which provides ample space for complex application code and data storage. It also features a 20 MHz internal oscillator, a 32kHz Ultra Low Power internal oscillator, and supports external crystal oscillators up to 32MHz, offering precise timing options for various tasks.

With its 28-pin SPDIP (Plastic Dual Inline Package) form factor, the AVR128DB28-I/SP integrates seamlessly into a variety of PCB layouts. The device includes a rich set of peripherals, such as a 12-bit differential Analog-to-Digital Converter (ADC) with Programmable Gain Amplifier (PGA), a 10-bit Digital-to-Analog Converter (DAC), multiple communication interfaces including SPI, I2C, and USART, and a Configurable Custom Logic (CCL) unit for creating custom logic functions without additional components.

Furthermore, the AVR128DB28-I/SP offers advanced features like Event System, which allows peripherals to communicate directly with each other without involving the CPU, reducing power consumption and improving system response. It also supports Core Independent Peripherals (CIPs), which operate independently from the CPU, enabling designers to create applications with complex functions while maintaining low power operation.

Designed with robustness in mind, the AVR128DB28-I/SP includes integrated safety features such as Power-On Reset, Brown-Out Detection, and a Watchdog Timer to ensure reliable operation under varying conditions. Its versatile nature and comprehensive feature set make the AVR128DB28-I/SP a powerful and efficient solution for a multitude of embedded system applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1436 $50.7180
13+ $8.3229 $108.1977
19+ $8.0628 $153.1932
26+ $7.8028 $202.8728
34+ $7.5427 $256.4518
45+ $6.7624 $304.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess