EN
  • EN
  • DE

AVR128DB32-I/PT

Part No AVR128DB32-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 32TQFP  /  AVR series Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® DB
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number AVR128DB32
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-AVR128DB32-I/PT
Standard Package 250
Win Source Part Number 1008082-AVR128DB32-I/PT
Ultra Librarian 3D Model Ultra Librarian AVR128DB32-I/PT CAD Model

Description

Microchip Technology's AVR128DB32-I/PT Microcontroller

The AVR128DB32-I/PT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed for efficiency and versatility in a wide range of applications. This 32-pin MCU is part of the AVR DB family, renowned for its low-power consumption and high-performance capabilities, making it an ideal choice for embedded systems that require long battery life and consistent operation.

Key Features

  • Advanced RISC Architecture: At the heart of the AVR128DB32-I/PT is a high-speed Advanced RISC Architecture, capable of executing powerful instructions in a single clock cycle. This feature ensures maximum throughput and efficiency, giving developers the power to create complex applications without compromising on performance.
  • Memory Capacity: The device boasts 128KB of flash memory, 16KB of SRAM, and 512 bytes of EEPROM. This generous memory allocation allows for robust application development, with ample space for program storage and data manipulation.
  • Peripheral Integration: A wide range of integrated peripherals enhances the functionality of the MCU. These include a 12-bit differential Analog-to-Digital Converter (ADC), a 10-bit Digital-to-Analog Converter (DAC), multiple communication interfaces such as SPI, I2C, and USART, as well as Core Independent Peripherals (CIPs) that offload tasks from the CPU to improve power efficiency and performance.
  • Operating Voltage and Speed: The AVR128DB32-I/PT operates at a voltage range of 1.8V to 5.5V and can run at up to 24MHz, providing a flexible power and speed configuration that can be tailored to specific application requirements.
  • Temperature Range: Designed for resilience, this MCU can operate within an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.

Applications

The versatility of the AVR128DB32-I/PT makes it suitable for a vast array of applications, including but not limited to industrial control systems, automotive electronics, IoT devices, consumer electronics, and medical devices. Its ease of use, combined with powerful features, allows developers to create innovative solutions that are both energy-efficient and capable of complex tasks.

With its robust set of features and Microchip Technology's commitment to quality, the AVR128DB32-I/PT stands as a premier choice for engineers and developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5289 $52.9335
35+ $2.8955 $101.3425
54+ $2.8051 $151.4754
74+ $2.7146 $200.8804
96+ $2.6241 $251.9136
128+ $2.3526 $301.1328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess