EN
  • EN
  • DE

DSPIC30F3011-20E/PT

Part No DSPIC30F3011-20E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 24KB Flash 3.3V/5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 30
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 1K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773442-DSPIC30F3011-20E/PT
Popularity Medium
Supply and Demand Status Balance
Family Name DSPIC30F3011
Introduction Date October 27, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3011-20E/PT CAD Model

Description

dSPIC30F3011-20E/PT Microcontroller from Microchip Technology

The dSPIC30F3011-20E/PT is a high-performance 16-bit digital signal controller crafted by Microchip Technology, designed to deliver the functionality of a microcontroller with the added capabilities of a digital signal processor. This makes it an ideal choice for applications that require complex, real-time signal processing combined with control functions, such as in automotive, industrial control systems, and communication devices.

Key Features

  • Core Processor: The device is built on a powerful 16-bit dsPIC core, which provides a maximum CPU speed of 20 MIPS (Million Instructions Per Second) at 5V, ensuring swift and efficient processing of tasks.
  • Program Memory: It comes with 24KB of Flash memory, allowing ample space for application code storage.
  • RAM: The controller is equipped with 2KB of RAM, providing space for data manipulation and buffering.
  • Digital I/O Pins: With 22 versatile input/output pins, this microcontroller can handle multiple interfacing functions with peripheral devices.
  • Timers: It includes an array of timers, including a 16-bit timer and a watchdog timer, which are crucial for managing time-sensitive tasks and system integrity.
  • Communication Interfaces: To support various communication protocols, the dSPIC30F3011-20E/PT features I2C, SPI, and UART interfaces, providing flexibility in connecting with other devices and networks.
  • Operating Voltage: The microcontroller operates within a range of 4.5V to 5.5V, making it compatible with most 5V systems.
  • Package: It is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications

The versatility of the dSPIC30F3011-20E/PT allows it to be used across a wide array of applications. Its ability to perform both control and signal processing tasks makes it particularly useful in motor control, power conversion, sensor interfacing, and audio processing. Additionally, its robust serial communication capabilities enable it to be a part of complex multi-device systems, such as industrial automation networks and automotive control systems.

Overall, the dSPIC30F3011-20E/PT from Microchip Technology is a robust and versatile digital signal controller that offers a unique combination of performance, memory, and I/O capabilities, all within a compact package, catering to the demands of sophisticated embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6754 $70.7016
8+ $14.5029 $116.0232
13+ $14.0497 $182.6461
17+ $13.5964 $231.1388
22+ $13.1432 $289.1504
30+ $11.7835 $353.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess