EN
  • EN
  • DE

M2S005-TQG144

Part No M2S005-TQG144
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 144TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 5K Logic Modules 166MHz 144-TQFP (20x20)
Manufacturer Microchip Technology
Series SmartFusion®2
Package Tray
Core Processor ARM® Cortex®-M3
Speed 166MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Number of I/O 84
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 144-LQFP
Case / Package 144-TQFP (20x20)
Family Name M2S005
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1348, M2S005-TQG144-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880609-M2S005-TQG144
Ultra Librarian 3D Model Ultra Librarian M2S005-TQG144 CAD Model

Description

Microchip Technology's M2S005-TQG144 SmartFusion2 SoC FPGA

The M2S005-TQG144 is a cutting-edge system-on-chip (SoC) FPGA from Microchip Technology's SmartFusion2 family, designed to deliver exceptional power, security, and reliability for a wide range of applications. As a market leader in integrated circuits and microcontrollers, Microchip Technology has engineered the SmartFusion2 series to cater to the needs of industrial, defense, aerospace, communications, and medical markets, where advanced technical specifications are a prerequisite.

This particular model, the M2S005-TQG144, integrates a wealth of features into a compact form factor. It boasts a 166 MHz ARM Cortex-M3 processor, providing robust processing capabilities with low power consumption. The processor comes with a 256 KB of embedded non-volatile memory and 64 KB of embedded SRAM, ensuring ample space for code storage and high-speed data processing.

The FPGA fabric is built for flexibility and performance, with 5,000 logic elements that include 4-input look-up tables (LUTs) and flip-flops. These elements are the building blocks for creating complex digital circuits that can be tailored to specific application requirements. Additionally, the device includes 240 KB of embedded non-volatile memory and 60 KB of embedded SRAM in the FPGA fabric, further enhancing its capability to handle intricate design tasks.

Security is a cornerstone of the M2S005-TQG144, featuring advanced cryptographic accelerators, a random number generator, and Microchip's proprietary secure boot solution. These features ensure protection against physical attacks, intellectual property theft, and counterfeiting, making the SoC suitable for sensitive and secure applications.

The M2S005-TQG144 is housed in a TQG144 package, which refers to a thin quad flat pack with 144 pins. This packaging is known for its space-saving footprint, making it ideal for designs where board space is at a premium. The SoC also supports a wide range of I/O standards and has a high level of I/O customization, which allows designers to create systems with a perfect fit for their specific I/O requirements.

In summary, the M2S005-TQG144 from Microchip Technology's SmartFusion2 series is a powerful, secure, and reliable SoC FPGA that offers a comprehensive solution for complex and demanding applications across various industries.

You May Also Be Interested in

Broadcom Limited
DOCSIS 2.0 VOCM SOC / System On Chip (SOC) IC *
Lowest to $2.4359
Broadcom Limited
DOCSIS 2.0 GATEWAY SOC / System On Chip (SOC) IC *
Lowest to $18.9455
Renesas Electronics America
SOC / CAR INFORMATION SYSTEM / System On Chip (SOC) IC *
Lowest to $6.5373
Broadcom Limited
DOCSIS 3.0 DATA MODEM / System On Chip (SOC) IC *
Lowest to $14.1291
Micrel
CENTAUR MULTI-PORT GATEWAY
Lowest to $5.9540
Broadcom Limited
MODULE DATA MODEM
Lowest to $30.2541
Broadcom Limited
LYNX - 100MHZ / System On Chip (SOC) IC *
Lowest to $8.1612
Broadcom Limited
DOCSIS 3.0 EMTA / System On Chip (SOC) IC *
Lowest to $15.9263
Broadcom Limited
DOCSIS 3.0 DATA GATEWAY / System On Chip (SOC) IC *
Lowest to $89.3704

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3080 $66.6160
5+ $27.3296 $136.6480
7+ $26.4756 $185.3292
10+ $25.6215 $256.2150
12+ $24.7675 $297.2100
16+ $22.2053 $355.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess