EN
  • EN
  • DE

AVR64DA64-I/PT

Part No AVR64DA64-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP / AVR AVR® DA Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 55
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 22x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number AVR64DA64
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 150-AVR64DA64-I/PT
Standard Package 160
Win Source Part Number 1322026-AVR64DA64-I/PT
Ultra Librarian 3D Model Ultra Librarian AVR64DA64-I/PT CAD Model

Description

Microchip Technology AVR64DA64-I/PT Product Overview

The AVR64DA64-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, belonging to the AVR DA family of microcontrollers renowned for their efficiency and flexibility. This 64-pin device is designed to operate at a voltage range of 1.8V to 5.5V, making it suitable for a wide array of applications, from industrial control systems to battery-operated devices.

Key Features:

  • Core: The AVR64DA64-I/PT features an AVR® CPU with hardware multiplier, running at speeds of up to 24MHz. This core is optimized for minimal power consumption while providing high-speed processing capabilities.
  • Memory: It comes with 64KB of in-system self-programmable flash memory, 4KB of SRAM, and 512 Bytes of EEPROM, allowing for robust storage options for both the application code and data.
  • Peripherals: A rich set of peripherals enhances the functionality of the MCU, including multiple serial communication modules (USART, SPI, TWI), 10-bit ADC with internal voltage reference, DAC, programmable analog comparators, and more.
  • Timers: Advanced timer/counter capabilities are provided, including a 16-bit timer/counter with PWM, 12-bit differential ADCs with programmable gain, and Real-Time Counter (RTC) for timekeeping functions.
  • I/O Ports: The device offers extensive I/O options with up to 54 programmable I/O pins, ensuring flexibility in interfacing with external components and modules.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable performance across diverse environmental conditions.
  • Packaging: The AVR64DA64-I/PT is available in a TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications:

The versatility of the AVR64DA64-I/PT makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Home automation and smart devices
  • Power tools and battery management
  • Consumer electronics

With its combination of performance, memory, and rich peripheral set, the AVR64DA64-I/PT from Microchip Technology is engineered to meet the demands of modern embedded design, providing a cost-effective and power-efficient solution for a wide range of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5217 $54.2604
27+ $3.7102 $100.1754
42+ $3.5942 $150.9564
58+ $3.4783 $201.7414
75+ $3.3623 $252.1725
100+ $3.0145 $301.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 557 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess