EN
  • EN
  • DE

AX1000-FG484M

Part No AX1000-FG484M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 317 I/O 484FBGA / Axcelerator Field Programmable Gate Array (FPGA) IC 317 165888 484-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series Axcelerator
Package Tray
Number of LABs/CLBs 18144
Total RAM Bits 165888
Number of I/O 317
Number of Gates 1000000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number AX1000
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Standard Package 60 pcs
Win Source Part Number 1381503-AX1000-FG484M
Ultra Librarian 3D Model Ultra Librarian AX1000-FG484M CAD Model

Description

The AX1000-FG484M is a state-of-the-art integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed for high-performance applications that require a robust and efficient operation in various industrial, automotive, and consumer electronics sectors.

Key Features

  • Advanced Processing Core: At the heart of the AX1000-FG484M lies a powerful processing core that can handle complex computations and algorithms with ease. This ensures that devices using this chip can perform at high efficiency and with great speed.
  • High Integration: The chip comes with an array of integrated features that reduce the need for external components, simplifying the design and reducing the overall cost of the system.
  • Low Power Consumption: Designed with energy efficiency in mind, the AX1000-FG484M is ideal for battery-operated devices or applications where power conservation is critical.
  • Robust I/O Capabilities: With a wide range of input/output options, this chip offers flexibility and is capable of interfacing with various peripherals and external devices.
  • Reliability: Microchip Technology's products are known for their reliability, and the AX1000-FG484M is no exception. It is built to withstand harsh conditions and maintain performance over a wide temperature range.
  • Customization: The AX1000-FG484M can be customized to meet the specific needs of an application, offering designers the ability to tailor the chip to their requirements.

Applications

The versatility of the AX1000-FG484M makes it suitable for a wide range of applications. It is particularly well-suited for use in complex systems that require efficient data processing, such as advanced industrial control systems, automotive electronics, smart home devices, and Internet of Things (IoT) gadgets.

Technical Specifications

The AX1000-FG484M is packaged in a 484-pin Fine Grid Array (FGA) package, which allows for a compact footprint on the printed circuit board. The detailed technical specifications are available through the Microchip Technology datasheets and support documentation.

For more information or to request a sample, please visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess