EN
  • EN
  • DE

AX2000-1FG896

Part No AX2000-1FG896
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 586 I/O 896FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 896-BGA
Manufacturer Microchip Technology
Series Axcelerator
Package Tray
Number of I/O 586
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 896-BGA
Case / Package 896-FBGA (31x31)
Family Name AX2000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912312-AX2000-1FG896
Ultra Librarian 3D Model Ultra Librarian AX2000-1FG896 CAD Model

Description

  

Product Overview: AX2000-1FG896

  

    The AX2000-1FG896 is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This product is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of power, performance, and energy efficiency. The AX2000-1FG896 is a versatile component that is suitable for a wide range of applications, including industrial control systems, automotive electronics, and Internet of Things (IoT) devices.  

  

Key Features

  
        
  • Advanced Core: At the heart of the AX2000-1FG896 is a high-performance core that can handle complex computations and multitasking with ease, ensuring smooth operation for your applications.
  •     
  • Robust Memory Architecture: Equipped with ample amounts of flash and RAM, this MCU ensures that your applications have enough memory for efficient operation and data storage.
  •     
  • High-Speed Connectivity: With multiple communication interfaces, including SPI, I2C, and UART, the AX2000-1FG896 provides the flexibility to connect with a variety of peripherals and other devices.
  •     
  • Energy Efficiency: Microchip's innovative design allows this MCU to deliver exceptional performance while minimizing power consumption, making it ideal for battery-powered or energy-sensitive applications.
  •     
  • Robust Security Features: To safeguard your applications, the AX2000-1FG896 comes with advanced security features, protecting your data from unauthorized access and ensuring secure operations.
  •   
  

Package and Integration

  

    The AX2000-1FG896 is offered in a 896-pin BGA package, which provides a compact footprint while allowing for efficient heat dissipation and reliable electrical connections. Its design is optimized for easy integration into a wide range of products, reducing development time and accelerating time-to-market for your projects.  

  

Support and Resources

  

    Microchip Technology provides extensive support for the AX2000-1FG896, including detailed datasheets, technical documentation, and application notes. Additionally, developers can access a range of development tools and software libraries to facilitate the design and implementation process, ensuring a smooth development experience from prototype to production.  

You May Also Be Interested in

Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,574.0000 $2,574.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess