EN
  • EN
  • DE

BM64SPKA1MC2-0001AA

Part No BM64SPKA1MC2-0001AA
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE BT TRC ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.4GHz
Data Rate 3Mbps
Power - Output 2dBm
Sensitivity -90dBm
Serial Interfaces I²S, UART
Antenna Type Integrated, Trace
Utilized IC / Part -
Memory Size -
Voltage - Supply 3.2V ~ 4.2V
Current - Receiving 15mA
Current - Transmitting 15mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case Module
Firmware Version DSPK1.1
Base Product Number BM64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1373292-BM64SPKA1MC2-0001AA
Ultra Librarian 3D Model Ultra Librarian BM64SPKA1MC2-0001AA CAD Model

Description

Microchip Technology's BM64SPKA1MC2-0001AA Bluetooth® Audio Module

The BM64SPKA1MC2-0001AA from Microchip Technology is a state-of-the-art Bluetooth audio module that offers a comprehensive solution for designers looking to integrate high-quality wireless audio communication into their products. This module is part of Microchip's extensive range of Bluetooth audio devices, known for their reliability, ease of use, and advanced features.

At the heart of the BM64SPKA1MC2-0001AA module lies Bluetooth 5.0 technology, ensuring compatibility with the latest wireless audio standards and providing an enhanced user experience with increased range and speed. This module supports Advanced Audio Distribution Profile (A2DP) for audio streaming, Audio/Video Remote Control Profile (AVRCP) for remote playback control, and Hands-Free Profile (HFP) for voice communication, making it versatile for a wide range of audio applications.

The module is designed with simplicity in mind, offering a plug-and-play solution that minimizes the development time and effort required to bring Bluetooth audio capabilities to market. It features an onboard power amplifier, digital audio interface, and support for I2S and SPDIF interfaces, allowing for direct connection to speakers and microphones, as well as easy integration with existing audio systems.

For developers looking to customize their audio experience, the BM64SPKA1MC2-0001AA provides user-accessible pins and a programmable DSP that allows for fine-tuning of audio parameters and signal processing. The module also includes a built-in battery charger and support for external codecs, offering flexibility for portable and stationary audio applications alike.

Security is a priority for wireless communications, and the BM64SPKA1MC2-0001AA addresses this by incorporating secure simple pairing, encryption, and authentication protocols to ensure safe and private audio transmission. Additionally, its compact form factor and low power consumption make it an excellent choice for battery-powered devices where space and energy efficiency are critical.

In summary, the BM64SPKA1MC2-0001AA Bluetooth audio module from Microchip Technology is a feature-rich and versatile solution that provides a quick and easy way to add high-quality wireless audio to a wide array of products. Whether for consumer electronics, automotive infotainment systems, or professional audio equipment, this module delivers exceptional performance and reliability that designers can trust.

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8420 $62.5260
7+ $17.1021 $119.7147
11+ $16.5673 $182.2403
15+ $16.0326 $240.4890
19+ $15.4989 $294.4791
25+ $13.8947 $347.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess