EN
  • EN
  • DE
  • IT

BM70BLE01FC2-0002AA

Part No BM70BLE01FC2-0002AA
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MODULE BLUETOOTH 5.0 SMD  /  Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Frequency 2.4GHz
Power - Output 2dBm
Sensitivity -90dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Antenna Not Included
Memory Size 256kB Flash, 32kB ROM, 24kB SRAM
Voltage - Supply 1.9V ~ 3.6V
Current - Receiving 13mA
Current - Transmitting 13mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 70°C
Package / Case Module
Firmware Version 1.03
Base Product Number BM70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Standard Package 136
Win Source Part Number 1027899-BM70BLE01FC2-0002AA
Ultra Librarian 3D Model Ultra Librarian BM70BLE01FC2-0002AA CAD Model

Description

Microchip Technology's BM70BLE01FC2-0002AA Bluetooth Module

The BM70BLE01FC2-0002AA from Microchip Technology is a state-of-the-art Bluetooth Low Energy (BLE) module that offers a seamless and efficient solution for adding wireless communication to your projects or products. This compact module is designed to support the latest Bluetooth 4.2 standard, providing both reduced power consumption and improved data transfer rates, making it ideal for Internet of Things (IoT) applications, wearable devices, and smart home technology.

With its small form factor measuring just 22 x 12 x 2.4 mm, the BM70BLE01FC2-0002AA is perfect for space-constrained applications. Despite its size, the module packs a powerful performance, thanks to its integrated on-board chip antenna which ensures a robust and reliable wireless signal. The module also features a built-in ARM Cortex-M0 processor, which runs the Bluetooth host stack and user application, thereby eliminating the need for an additional microcontroller in many use cases.

One of the key benefits of the BM70BLE01FC2-0002AA is its ease of use. It is pre-certified for FCC, IC, MIC, KCC, and NCC regulations, reducing the time, cost, and risk involved in the certification process for your end product. Additionally, it comes with a comprehensive set of I/O interfaces, including UART, I2C, SPI, and GPIOs, providing versatile options for interfacing with sensors, actuators, and other peripherals.

Developers will appreciate the module's support for Microchip's transparent UART service for seamless serial data over BLE, as well as the available user-defined profiles and services that allow for full customization according to specific application needs. Furthermore, Microchip offers a suite of development tools and software, including the BM70BLES1FC2-0002AA development kit and the MPLAB X Integrated Development Environment (IDE), to streamline the development process.

In summary, the BM70BLE01FC2-0002AA Bluetooth module from Microchip Technology is a powerful, versatile, and easy-to-integrate solution for adding BLE functionality to a wide range of electronic devices. Its compact size, advanced features, and developer-friendly tools make it an excellent choice for engineers and designers looking to incorporate wireless connectivity into their next project.

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4090 $57.0450
12+ $9.3613 $112.3356
19+ $9.0688 $172.3072
26+ $8.7762 $228.1812
34+ $8.4837 $288.4458
45+ $7.6060 $342.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess