EN
  • EN
  • DE
  • IT

CD5265C

Part No CD5265C
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±2%
Power - Max 500 mW
Impedance (Max) (Zzt) 185 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 47 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Standard Package 291 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1051566-CD5265C
Ultra Librarian 3D Model Ultra Librarian CD5265C CAD Model

Description

The CD5265C is a cutting-edge microcontroller (MCU) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to offer robust performance for a wide array of applications, from industrial automation to consumer electronics.

Key Features

  • High Performance: The CD5265C is built to deliver high-speed processing capabilities, making it suitable for complex tasks that require quick data handling and real-time responses.
  • Low Power Consumption: Despite its performance, the CD5265C is designed for efficiency, ensuring low power consumption to extend the life of battery-powered devices.
  • Advanced Peripherals: It comes equipped with a variety of built-in peripherals, including ADCs, DACs, PWM channels, and serial communication modules, providing versatile interfacing options.
  • Robust Security: Security features are at the forefront of the CD5265C's design, offering secure boot, cryptographic accelerators, and a hardware random number generator to protect against external threats.
  • Wide Operating Voltage Range: This MCU operates across a broad voltage range, making it adaptable to various power supplies and ensuring reliable performance in fluctuating power environments.

Applications

The versatility of the CD5265C allows it to be used in a range of applications, including:

  • Smart home devices
  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) gadgets
  • Wearable technology

Technical Specifications

For detailed technical specifications, developers and engineers are encouraged to consult the official datasheet provided by Microchip Technology. The datasheet offers comprehensive information on the MCU's architecture, programming environment, electrical characteristics, and package details.

Support and Resources

Microchip Technology provides extensive support for the CD5265C through its online resource center. Customers can access software libraries, development tools, application notes, and a community forum to facilitate the development process and maximize the MCU's potential in their products.

You May Also Be Interested in

Taiwan Semiconductor
MMELF, 500MW, 2%, SMALL SIGNAL Z
Lowest to $0.0551
Yangzhou yangjie electronic co., ltd
SOT-23 75V 0.35W Diodes Zener
Lowest to $0.0176
NTE
DIODE ZENER 130V 5W AXIAL
Lowest to $0.1164
Taiwan Semiconductor
DIODE ZENER 7.5V 1.25W DO214AC
Need more? Email Us
Rohm Semiconductor
DIODE ZENER SMD
Lowest to $10.9128
Taiwan Semiconductor
DO-35, 500MW, 2%, SMALL SIGNAL Z
Lowest to $0.0468
Taiwan Semiconductor
DIODE ZENER 8.2V 500MW MINI MELF
Lowest to $0.0482
Taiwan Semiconductor
DIODE ZENER 110V 1.25W DO214AC
Need more? Email Us
Microchip Technology
DIODE ZENER
Lowest to $0.1197

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess