EN
  • EN
  • DE
  • IT

CDLL5711

Part No CDLL5711
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 33MA DO213AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 33mA
Voltage - Forward (Vf) (Max) @ If 410 mV @ 1 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 200 nA @ 50 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case DO-213AA
Supplier Device Package DO-213AA
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number CDLL5711
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 578047-CDLL5711
Ultra Librarian 3D Model Ultra Librarian CDLL5711 CAD Model

Description

The CDLL5711 is a high-performance, precision product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is designed to cater to a wide array of applications, ranging from industrial and automotive systems to consumer electronics and communication infrastructure.

Key Features

  • High Stability: The CDLL5711 offers exceptional stability, making it a reliable choice for critical applications where consistent performance is paramount.
  • Durable Construction: Built with robust materials, this product is capable of withstanding harsh conditions, ensuring longevity and durability in a variety of environments.
  • Energy Efficient: Microchip Technology is known for its energy-efficient designs, and the CDLL5711 is no exception. It operates with minimal power consumption, contributing to the overall efficiency of the systems it is integrated into.
  • Compact Form Factor: Its compact size allows for seamless integration into space-constrained applications, without sacrificing performance or functionality.

Applications

The versatility of the CDLL5711 makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Automotive systems for reliable operation under extreme conditions
  • Industrial automation for process control and monitoring
  • Consumer electronics where precision and compactness are required
  • Communication systems that demand high reliability and stability

Technical Specifications

Microchip's CDLL5711 is engineered with the latest technology to meet high industry standards. The technical specifications include:

  • Voltage ratings tailored to specific applications
  • Temperature ranges accommodating various operating environments
  • Compliance with industry-standard certifications and regulations

For detailed specifications, datasheets, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
DIODE SCHOTTKY 30V 10A TO220AC / Diode 30 V 10A Through Hole TO-220AC
Lowest to $1.7093
ON Semiconductor
DIODE SWITCH 100V SOD123 / Diode 100 V 200mA Surface Mount SOD-123
Lowest to $0.0102
Comchip Technology
DIODE GEN PURP 800V 1A SOD123F / Diode 800 V 1A Surface Mount SOD-123F
Need more? Email Us
SMC Diode Solutions
DIODE GEN PURP 600V 1A SMA / Diode 600 V 1A Surface Mount SMA (DO-214AC)
Need more? Email Us
Renesas Electronics America
DIODE FOR ANTENNA SWITCHING / Diode
Need more? Email Us
Rohm Semiconductor
DIODE GEN PURP 200V 3A TO252
Lowest to $0.2719
ON Semiconductor
DIODE SCHOTTKY 60V 2A SOD123F / Diode 60 V 2A Surface Mount SOD-123F
Lowest to $0.2933
Microchip Technology
DIODE SCHOTTKY 20A 100V ITO220AB / Diode
Lowest to $1.0996
Nexperia USA Inc.
DIODE SCHOTTKY 40V 1A TO236AB / Diode 40 V 1A Surface Mount TO-236AB
Lowest to $0.2882

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess