Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Current Regulator
Sensing Method High-Side
Voltage - Input 5 V to 90 V
Output Current 20mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Win Source Part Number 120533-CL2K4-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CL2K4-G CAD Model

Description

The CL2K4-G is a state-of-the-art component from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product stands out in the market for its reliability, efficiency, and versatility, making it an ideal choice for a wide range of applications in the electronics industry. The CL2K4-G is designed to meet the rigorous demands of modern electronic devices and systems, ensuring optimal performance and long-term durability.

Key Features

  • High Performance: The CL2K4-G delivers exceptional processing capabilities, making it suitable for complex computations and high-speed operations.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power, helping to extend the battery life of portable devices and reduce overall energy costs.
  • Robust Security: Incorporating advanced security features, the CL2K4-G ensures that sensitive data remains protected against unauthorized access and cyber threats.
  • Compact Design: Its small form factor allows for seamless integration into space-constrained applications, without compromising on functionality or performance.

Applications

The versatility of the CL2K4-G makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) products
  • Consumer electronics

Quality and Support

Microchip Technology is committed to delivering high-quality products and the CL2K4-G is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards. Furthermore, customers can rely on Microchip's extensive support network, including technical documentation, development tools, and customer service, to facilitate seamless integration and expedite time-to-market.

Whether you are developing the next generation of automotive electronics, enhancing industrial automation, or innovating within the consumer electronics space, the CL2K4-G from Microchip Technology offers the performance, efficiency, and security you need to succeed.

You May Also Be Interested in

Texas Instruments
IC MONITOR PWR/CURR 16TSSOP
Lowest to $6.0306
ECAD model for INA260AIPW
Maxim Integrated
IC CURRENT MONITOR 5% SOT23-6
Lowest to $10.5159
ECAD model for MAX4007EUT-T
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $3.5455
ECAD model for INA303A1IPW
ON Semiconductor
IC CURRENT SENSE 0.2% 6MLP
Lowest to $29.5455
ECAD model for FAN4010IL6X-F113
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $3.5455
ECAD model for INA302A1IPW
Maxim Integrated
IC CURRENT MONITOR 1.5% 8MSOP
Lowest to $8.0956
ECAD model for MAX4210EEUA
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP
Lowest to $3.6127
ECAD model for INA285AIDGKR
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8443
ECAD model for TPS259630DDAT
ON Semiconductor
IC LED DRIVER 50MA 120V 15% SMB2
Lowest to $0.3984
ECAD model for NSIC2050JBT3G

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention