EN
  • EN
  • DE

INA286AIDGKR

Part No INA286AIDGKR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8VSSOP / Bidirectional Current Shunt Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.4%
Voltage - Input -14V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Part Number Series INA286
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807885-INA286AIDGKR
Ultra Librarian 3D Model Ultra Librarian INA286AIDGKR CAD Model

Description

Product Overview: INA286AIDGKR by Texas Instruments

The INA286AIDGKR is a precision, bidirectional current-sense amplifier from Texas Instruments, designed to offer industry-leading performance for monitoring power supply and consumption in demanding applications. This integrated circuit is part of the INA286 series and comes in a compact 8-pin MSOP (DGK) package, making it suitable for space-constrained applications.

Key Features:

  • High Accuracy: With its precision analog design, the INA286AIDGKR provides a high accuracy current sensing solution, ensuring reliable measurements for critical applications.
  • Wide Common-Mode Range: The device operates over a wide common-mode voltage range of -0.3V to +80V, making it versatile for various systems.
  • Low Offset Voltage: The low offset voltage of the amplifier minimizes error in current measurement, which is crucial for high-performance power monitoring.
  • High Bandwidth: Offering a bandwidth of up to 500 kHz, the INA286AIDGKR is capable of capturing fast transient events, making it ideal for high-speed applications.
  • Quiescent Current: It has a low quiescent current, which is beneficial for power-sensitive designs.

Applications:

The INA286AIDGKR is suited for a wide range of applications, including but not limited to:

  • Power management in servers and telecom equipment
  • Battery chargers and management systems
  • Overcurrent protection circuits
  • Automotive systems such as battery monitoring and motor control
  • Industrial and test equipment for precision current monitoring

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the INA286AIDGKR is built to meet high standards of reliability and performance. This product is ROHS compliant and designed to withstand the rigors of industrial and automotive environments.

Support and Resources:

Designers can access a wealth of resources provided by Texas Instruments, including datasheets, application notes, and design tools, to facilitate the integration of the INA286AIDGKR into their projects. TI's customer support and community forums are also available to assist with any technical queries.

You May Also Be Interested in

National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Others
Lowest to $3.3414
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6776 $51.4536
27+ $3.8380 $103.6260
41+ $3.7181 $152.4421
56+ $3.5982 $201.4992
72+ $3.4782 $250.4304
97+ $3.1184 $302.4848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess