EN
  • EN
  • DE

SC16C852LIET,115

Part No SC16C852LIET,115
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DL 1.8V W/FIFO 36-TFBGA  /  UART IC 2, DUART Channel RS485 128 Byte 36-TFBGA (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 36-TFBGA
Supplier Device Package 36-TFBGA (3.5x3.5)
Base Product Number SC16
Other Names 935285388115,SC16C852LIET-G,SC16C852LIET-G
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260757-SC16C852LIET,115
Ultra Librarian 3D Model Ultra Librarian SC16C852LIET,115 CAD Model

Description

The SC16C852LIET,115 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) from NXP Semiconductors. This integrated circuit provides an efficient serial communication interface for embedded systems, with a focus on enhancing connectivity and data throughput. The device is particularly suited for applications requiring multiple UART channels in a compact package, such as industrial control systems, point-of-sale terminals, and network management equipment.

Key Features

  • Dual Channel: The SC16C852LIET,115 contains two independent UART channels, each with a 128-byte FIFO (First-In, First-Out) buffer, which significantly improves the efficiency of data handling, reducing CPU overhead for high-speed serial data communication.
  • High Baud Rates: It supports baud rates up to 5 Mbps, making it suitable for high-speed data transmission requirements.
  • Flexible Voltage Operation: This device operates over a wide range of supply voltages from 2.3V to 5.5V, accommodating various system power requirements.
  • Enhanced Features: The SC16C852LIET,115 is equipped with additional features such as automatic hardware and software flow control, infrared data association (IrDA) encoding/decoding, and a built-in 16C550 compatible mode.
  • Package and Temperature Range: It is available in a compact 48-LQFP (Low-Profile Quad Flat Package) and operates over an industrial temperature range of -40°C to +85°C.

Applications

The SC16C852LIET,115 is an ideal choice for applications that require reliable and fast serial communication. It is widely used in:

  • Industrial Automation and Control Systems
  • Point-of-Sale (POS) Terminals
  • Telecommunication Systems
  • Networking Equipment
  • Automotive Diagnostics and Telematics

With its dual UART design, the SC16C852LIET,115 from NXP Semiconductors offers a scalable and flexible solution for enhancing serial communication in a wide range of electronic systems. Its robust feature set and high-speed capabilities make it a crucial component in modern digital communications infrastructure.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess