EN
  • EN
  • DE

INA301A2QDGKRQ1

Part No INA301A2QDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC COMPARATOR SENSING AMP 8VSSOP / Current-Shunt Monitor With High-Speed, Overcurrent Protection Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High/Low-Side
Voltage - Input 0V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812550-INA301A2QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian INA301A2QDGKRQ1 CAD Model

Description

Product Overview: INA301A2QDGKRQ1 from Texas Instruments

The INA301A2QDGKRQ1 is a precision, bidirectional current-sense amplifier with an integrated comparator from Texas Instruments, designed for automotive and industrial applications. This high-performance device is ideal for electronic systems requiring current monitoring and overcurrent protection.

Key Features

  • Integrated Current Shunt and Comparator: The INA301A2QDGKRQ1 combines a voltage output current shunt monitor with an overcurrent comparator, simplifying designs by reducing component count.
  • Wide Supply Range: Operating from a supply voltage of 2.7V to 5.5V, this device is versatile for use in various systems, including those with strict power requirements.
  • High Accuracy: With a maximum offset voltage of 35 µV and gain error of 0.5%, the INA301A2QDGKRQ1 ensures precise current measurement across a wide range of conditions.
  • Adjustable Overcurrent Threshold: The threshold for the overcurrent comparator can be set by the user with an external reference voltage, offering flexibility in different application requirements.
  • Fast Response Time: The device boasts a response time of less than 10 µs, enabling quick detection of overcurrent conditions to protect critical components.
  • Automotive Qualified: As a Q1 device, it meets the rigorous standards required for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The INA301A2QDGKRQ1 is suitable for a wide range of applications, including but not limited to:

  • Automotive systems such as motor control, battery management, and power supply monitoring
  • Industrial systems including power management for factory automation and control systems
  • Telecommunication infrastructure where precise current monitoring is critical
  • Power management in consumer electronics

Package and Reliability

Enclosed in an 8-pin VSSOP package, the INA301A2QDGKRQ1 is designed with space-saving in mind, ideal for compact PCB layouts. Its robust design ensures long-term reliability, a vital aspect for both automotive and industrial applications.

Overall, the INA301A2QDGKRQ1 from Texas Instruments is a high-quality, reliable solution for current sensing and overcurrent protection in a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
ON Semiconductor
IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $1.1137
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2231 $56.0079
20+ $5.1061 $102.1220
31+ $4.9466 $153.3446
42+ $4.7870 $201.0540
55+ $4.6274 $254.5070
73+ $4.1487 $302.8551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess