EN
  • EN
  • DE

LM3200TLX

Part No LM3200TLX
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Miniature, Adjustable, Step-Down DC-DC Converter with Bypass Mode for RF Power Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198597-LM3200TLX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3200TLX CAD Model

Description

The LM3200TLX is a high-efficiency, fixed-frequency boost regulator designed for powering white LEDs in portable applications. Manufactured by National Semiconductor, which is now part of Texas Instruments (TI), this regulator offers a compact solution for driving multiple LEDs with consistent brightness and high efficiency. Its key features include a small footprint, high switching frequency, and integrated protection features.

Applications:

  • Cellular Phones: Backlighting for LCD displays and keypads.
  • PDAs and Handheld Devices: Providing consistent illumination for screens.
  • Digital Cameras: Powering the flash LED and display backlights.
  • MP3 Players: Lighting the LCD screen for user interface.
  • Portable Gaming Devices: Backlighting for gaming displays.

Features:

  • High Efficiency: Achieves high efficiency (typically over 80%) to maximize battery life.
  • Fixed Frequency Operation: Operates at a fixed switching frequency, which simplifies noise filtering.
  • Integrated Schottky Diode: An integrated Schottky diode reduces external component count and simplifies the design.
  • Low Shutdown Current: Minimizes power consumption when the device is disabled.
  • Over-Voltage Protection (OVP): Protects the LEDs and the regulator from damage due to over-voltage conditions.
  • Small Solution Size: Compact package and minimal external components enable a small solution size.

Benefits:

  • Extended Battery Life: High efficiency translates to longer battery life in portable applications.
  • Simplified Design: Integrated features reduce component count and simplify the design process.
  • Consistent LED Brightness: Regulated output current ensures consistent brightness across multiple LEDs.
  • Small Footprint: Compact package allows for integration into space-constrained applications.
  • Robust Protection: Over-voltage protection safeguards the device and the LEDs from damage.

The LM3200TLX is designed to drive LEDs in a series configuration, ensuring uniform current distribution and brightness. It uses a current-mode control architecture, which provides stable operation and fast transient response. The integrated Schottky diode further improves efficiency and reduces the overall solution size. In summary, the LM3200TLX offers a highly efficient and compact solution for powering white LEDs in a variety of portable devices, balancing performance, size, and power efficiency.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess