EN
  • EN
  • DE

DRF1510

Part No DRF1510
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET FULL-BRIDGE 500V / RF Mosfet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr Microchip Technology
Package Bulk
Product Status Active
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1007749-DRF1510
Ultra Librarian 3D Model Ultra Librarian DRF1510 CAD Model

Description

Microchip Technology's DRF1510 - A High-Performance RF Transceiver

The DRF1510 RF Transceiver from Microchip Technology is a state-of-the-art integrated circuit designed for robust and efficient wireless communication. This sophisticated device is perfect for applications that require reliable data transmission over the airwaves, such as in industrial control systems, home automation, remote sensing, and telemetry.

At the heart of the DRF1510 lies a powerful RF core capable of operating in the ISM (Industrial, Scientific, and Medical) frequency bands. Its flexibility allows for usage in various regions with support for multiple modulation schemes, including FSK (Frequency Shift Keying) and GFSK (Gaussian Frequency Shift Keying), ensuring compatibility with a wide range of communication protocols and standards.

The DRF1510 boasts a low-power design, making it an ideal choice for battery-operated devices where power consumption is a critical concern. With its advanced power-saving modes, this transceiver can significantly extend the battery life of your devices, reducing the need for frequent replacements or recharges.

Integration is a breeze with the DRF1510, thanks to its SPI (Serial Peripheral Interface) which allows for easy interfacing with microcontrollers and other digital systems. Additionally, the transceiver offers a variety of configurable parameters such as output power, data rate, and channel frequency, giving developers the flexibility to optimize their wireless communication systems for specific requirements.

Safety and reliability are paramount for any communication module, and the DRF1510 does not disappoint. It comes equipped with built-in error detection and correction mechanisms to ensure data integrity during transmission. Furthermore, the device's robust design ensures stable performance even in the harshest of environments, making it suitable for outdoor applications or those with demanding operational conditions.

In summary, Microchip Technology's DRF1510 RF Transceiver is an exceptional choice for anyone looking to incorporate reliable and efficient wireless communication into their products. Its combination of performance, power efficiency, and versatility makes it a top contender in the field of RF communication solutions.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess