EN
  • EN
  • DE

DSA1001CL1-006.0053TVAO

Part No DSA1001CL1-006.0053TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 6.0053 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 6.0053 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345175-DSA1001CL1-006.0053TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL1-006.0053TVAO CAD Model

Description

Product Overview: DSA1001CL1-006.0053TVAO

Manufacturer: Microchip Technology

The DSA1001CL1-006.0053TVAO is a cutting-edge component designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is part of Microchip's extensive range of reliable and high-performance electronic components that are widely used across various industries, including automotive, telecommunications, aerospace, and consumer electronics.

Key Features

  • High Precision: The DSA1001CL1-006.0053TVAO is built for applications that require precise measurements and stable performance over time and varying conditions.
  • Durability: Microchip Technology is known for its robust designs, and this product is no exception. It is built to withstand harsh environments and provide a long operational lifespan.
  • Integration: This component is designed to integrate seamlessly with other Microchip devices as well as third-party systems, ensuring compatibility and ease of use in complex designs.
  • Support and Documentation: Microchip Technology provides comprehensive technical support and detailed documentation for the DSA1001CL1-006.0053TVAO, making it easier for engineers to implement the component in their projects.

Applications

The versatility of the DSA1001CL1-006.0053TVAO allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Advanced control systems
  • Precision sensor interfaces
  • Communication equipment
  • Automotive electronics
  • Industrial automation

Quality and Reliability

Microchip Technology is committed to the highest standards of quality. The DSA1001CL1-006.0053TVAO has undergone rigorous testing to ensure it meets the stringent requirements for performance and reliability. Customers can trust this product to perform consistently and reliably in their critical applications.

Technical Support

Microchip Technology's customer support is second to none. Engineers and product developers can access a wealth of resources, including datasheets, reference designs, and technical assistance, to facilitate the integration of the DSA1001CL1-006.0053TVAO into their projects.

Overall, the DSA1001CL1-006.0053TVAO from Microchip Technology represents a blend of performance, reliability, and ease of integration that makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess