EN
  • EN
  • DE

DSA1001CL1-006.0053VAO

Part No DSA1001CL1-006.0053VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 6.0053 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 6.0053 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345085-DSA1001CL1-006.0053VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL1-006.0053VAO CAD Model

Description

Microchip Technology's DSA1001CL1-006.0053VAO is a cutting-edge semiconductor device designed to cater to the demanding needs of modern electronic systems. This product is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of applications.

Key Features

  • High Performance: The DSA1001CL1-006.0053VAO is built to deliver exceptional performance, ensuring efficient operation in critical applications.
  • Robust Design: With a design that emphasizes durability, this product can withstand the rigors of high-demand environments, maintaining its functionality over time.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the DSA1001CL1-006.0053VAO offers superior functionality and improved efficiency.
  • Compatibility: Designed for seamless integration, this component is compatible with a wide range of electronic systems, making it a versatile choice for designers and engineers.

Applications

The DSA1001CL1-006.0053VAO is suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Specifications

Parameter Value Brand Microchip Technology Product Number DSA1001CL1-006.0053VAO Category Semiconductors RoHS Status Compliant

Quality and Reliability

Microchip Technology is known for its stringent quality control measures. The DSA1001CL1-006.0053VAO is subjected to rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust this component to perform consistently in their most critical applications.

For more information or to request a quote, please contact Microchip Technology or an authorized distributor. The DSA1001CL1-006.0053VAO is ready to be the cornerstone of your next high-performance electronic design.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess