EN
  • EN
  • DE

DSA1001DI1-025.0000TVAO

Part No DSA1001DI1-025.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 50PPM / 25 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344646-DSA1001DI1-025.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-025.0000TVAO CAD Model

Description

Product Overview: DSA1001DI1-025.0000TVAO

The DSA1001DI1-025.0000TVAO is a state-of-the-art microcontroller unit (MCU) produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronics that require low power consumption, advanced processing capabilities, and reliable performance in a wide range of applications.

Key Features

  • High-Performance CPU: At the heart of the DSA1001DI1-025.0000TVAO is a powerful CPU that provides the computational horsepower necessary for complex tasks, ensuring smooth operation and efficient processing.
  • Low Power Consumption: This MCU is engineered to be energy-efficient, making it ideal for battery-powered and energy-sensitive applications without compromising performance.
  • Advanced Peripherals: A suite of built-in peripherals enhances the functionality of the device, allowing for a wide range of capabilities such as connectivity, analog to digital conversion, and timer functions.
  • Robust Security Features: Security is a top priority for Microchip Technology, and the DSA1001DI1-025.0000TVAO includes features designed to protect against unauthorized access and ensure data integrity.
  • Flexible Memory Options: The MCU comes with various memory configurations to suit the specific needs of different applications, from simple control systems to more complex user interfaces.

Applications

The versatility of the DSA1001DI1-025.0000TVAO makes it suitable for a broad range of applications. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1001DI1-025.0000TVAO is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers. Reliability is paramount, and this product is built to perform consistently over its intended lifespan, even under challenging conditions.

For detailed specifications, application notes, and additional resources, customers can visit the Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess