EN
  • EN
  • DE

DSA1001DI1-033.0000TVAO

Part No DSA1001DI1-033.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.5X2. / 33 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344867-DSA1001DI1-033.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-033.0000TVAO CAD Model

Description

Microchip Technology's DSA1001DI1-033.0000TVAO is a high-performance, precision oscillator designed for a wide range of applications. This product is part of Microchip's extensive range of timing solutions that are renowned for their reliability and accuracy.

Key Features

  • Frequency: The DSA1001DI1-033.0000TVAO operates at a stable frequency of 33.0000 MHz, which is ideal for applications requiring a precise clock signal.
  • Supply Voltage: This device supports a supply voltage of 3.3V, catering to the common voltage requirements of modern digital systems.
  • Temperature Stability: The oscillator maintains its performance across a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Output Type: It provides a CMOS output, which is compatible with most digital integrated circuits, making it versatile for various applications.
  • Packaging: The device comes in a compact, surface-mount package that is suitable for high-density mounting and is conducive to automated assembly processes.

Applications

The DSA1001DI1-033.0000TVAO is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Consumer electronics
  • Networking equipment
  • Industrial controls
  • Computer peripherals

Quality and Reliability

Microchip Technology is a leader in the field of microcontroller and analog semiconductors, and the DSA1001DI1-033.0000TVAO is manufactured to the highest standards of quality and reliability. Customers can trust this product for their critical timing requirements, benefiting from Microchip's commitment to excellence in all aspects of product development and manufacturing.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources to assist customers with the integration of the DSA1001DI1-033.0000TVAO into their designs. This includes datasheets, application notes, and customer support from Microchip's team of experts.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess