EN
  • EN
  • DE

DSA1001DI3-020.0000TVAO

Part No DSA1001DI3-020.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 20PPM / 20 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344664-DSA1001DI3-020.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI3-020.0000TVAO CAD Model

Description

The Microchip Technology DSA1001DI3-020.0000TVAO is a precision-engineered electronic component designed to meet the rigorous demands of modern digital systems. This high-performance product is part of Microchip's extensive range of semiconductor products and integrated circuits that cater to a wide variety of applications across different industries.

Key Features

  • High Stability: The DSA1001DI3-020.0000TVAO offers exceptional stability, making it suitable for applications that require precise timing and control.
  • Frequency Range: With an operating frequency of 20.0000 MHz, this component ensures reliable performance for high-speed digital processing.
  • Low Jitter: The low jitter characteristic of this product contributes to its ability to provide a clean, stable signal, which is critical in high-definition and high-speed communication systems.
  • Temperature Range: Designed to operate within a broad temperature range, this device maintains functionality in various environmental conditions, making it versatile for different applications.
  • Package: The component comes in a robust package that is designed for easy integration into a wide range of electronic assemblies.

Applications

The DSA1001DI3-020.0000TVAO is suitable for multiple applications where timing precision is paramount. These include, but are not limited to, telecommunications equipment, networking hardware, advanced computing systems, and industrial control mechanisms. Its reliability and performance also make it an excellent choice for use in medical devices and instrumentation where accuracy is critical.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1001DI3-020.0000TVAO is no exception. This product is manufactured to the highest standards to ensure it meets the stringent requirements of industrial and commercial clients. Customers can trust in the consistent performance and longevity of this component as part of their electronic solutions.

Manufacturer Support

Microchip Technology provides comprehensive support for the DSA1001DI3-020.0000TVAO, including detailed datasheets, technical documentation, and customer service. Their team of experts is available to assist with any inquiries or technical challenges, ensuring that clients can maximize the use of this product in their projects.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess