EN
  • EN
  • DE

DSA1001DL1-008.0000VAO

Part No DSA1001DL1-008.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 50PPM / 8 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344678-DSA1001DL1-008.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL1-008.0000VAO CAD Model

Description

The DSA1001DL1-008.0000VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to provide exceptional stability and precision in frequency control, making it a perfect choice for a wide range of applications in the modern electronics industry.

Key Features:

  • Frequency Range: The oscillator operates at a fixed frequency of 8.0000 MHz, offering a stable and accurate clock signal for your electronic devices.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which is ideal for low-power applications and helps to reduce the overall power consumption of the system.
  • Output Type: The DSA1001DL1-008.0000VAO offers a CMOS output, which is compatible with most digital circuits, providing a reliable and noise-resistant signal.
  • Package: Enclosed in a compact 4-SMD, no lead package, it is suitable for space-constrained applications while offering robust performance.
  • Temperature Stability: The device is engineered to maintain its performance over a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • RoHS Compliant: Adhering to the latest environmental standards, this product is RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Applications:

The precision and reliability of the DSA1001DL1-008.0000VAO make it an excellent choice for various applications, including:

  • Consumer Electronics
  • Networking
  • Wireless Communication Systems
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Portable Battery-Powered Devices

Quality and Support:

Microchip Technology is committed to delivering high-quality products with comprehensive technical support. The DSA1001DL1-008.0000VAO is backed by Microchip's assurance of quality, making it a reliable component for your next project or product design.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess