EN
  • EN
  • DE

DSA2311KL1-R0015TVAO

Part No DSA2311KL1-R0015TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-105C 5 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 25MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344806-DSA2311KL1-R0015TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KL1-R0015TVAO CAD Model

Description

The DSA2311KL1-R0015TVAO is a state-of-the-art semiconductor product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microelectronic device is designed to meet the rigorous demands of modern electronic systems, offering both reliability and performance.

Key Features

  • High Precision: The DSA2311KL1-R0015TVAO is engineered for precise operations, ensuring stable performance in critical applications.
  • Low Power Consumption: This product is optimized for energy efficiency, making it ideal for battery-powered devices and applications where power conservation is paramount.
  • Durability: Built to withstand harsh environments, the DSA2311KL1-R0015TVAO maintains its functionality under a variety of conditions, ensuring longevity and consistent operation.
  • Compact Form Factor: The small footprint of this device allows for integration into space-constrained designs without compromising other components.

Applications

The versatility of the DSA2311KL1-R0015TVAO makes it suitable for a wide range of applications. It is commonly used in:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

The DSA2311KL1-R0015TVAO boasts technical specifications that ensure its adaptability and performance in various applications:

  • Robust temperature range for operation in diverse environments
  • Compliance with industry standards for compatibility and interoperability
  • Advanced packaging technology for improved thermal and electrical performance

Quality and Support

Microchip Technology is committed to providing customers with high-quality products and comprehensive support. The DSA2311KL1-R0015TVAO is backed by Microchip's global customer service and technical support network. With its commitment to quality, Microchip ensures that each product, including the DSA2311KL1-R0015TVAO, meets stringent quality control standards for reliability and performance.

Whether you are developing the next generation of automotive technology, creating innovative consumer gadgets, or advancing industrial automation, the DSA2311KL1-R0015TVAO is a reliable and efficient choice that embodies Microchip Technology's dedication to excellence.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess