EN
  • EN
  • DE

DSA1001DL1-020.0000VAO

Part No DSA1001DL1-020.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 20 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344657-DSA1001DL1-020.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL1-020.0000VAO CAD Model

Description

Microchip Technology's Product DSA1001DL1-020.0000VAO Overview

The DSA1001DL1-020.0000VAO is a precision-engineered electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding requirements of advanced electronic systems, offering reliability and performance that Microchip's customers have come to expect.

Key Features

  • Frequency Stability: The DSA1001DL1-020.0000VAO boasts exceptional frequency stability, ensuring consistent performance and reliability for applications that demand precise timing.
  • Low Phase Noise: With its low phase noise characteristics, this product is ideal for applications where noise performance is critical, such as advanced communication systems and high-speed digital circuits.
  • Compact Size: The device's compact footprint allows for easy integration into space-constrained designs, making it a versatile choice for a wide range of electronic products.
  • Operating Temperature Range: It operates effectively across a broad temperature range, ensuring functionality in diverse environmental conditions.
  • Quality and Reliability: As with all Microchip products, the DSA1001DL1-020.0000VAO is manufactured to the highest quality standards, with rigorous testing to ensure reliability in the field.

Applications

The DSA1001DL1-020.0000VAO is suited for a multitude of applications, including but not limited to:

  • Telecommunication equipment
  • Enterprise networking and servers
  • Industrial automation and control systems
  • Internet of Things (IoT) devices
  • Consumer electronics

Technical Specifications

The technical specifications of the DSA1001DL1-020.0000VAO include a fixed output frequency of 20.0000 MHz, which is maintained with high precision. The device is housed in a robust package that ensures its durability and longevity in various application environments.

Microchip Technology's commitment to innovation is reflected in the DSA1001DL1-020.0000VAO, providing designers with a reliable and high-performance solution for their timing requirements. For more detailed specifications and product documentation, interested parties are encouraged to visit the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess