EN
  • EN
  • DE

DSA1001DL1-033.3330VAO

Part No DSA1001DL1-033.3330VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 33.333 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 33.333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344561-DSA1001DL1-033.3330VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL1-033.3330VAO CAD Model

Description

The DSA1001DL1-033.3330VAO is a cutting-edge microcontroller unit (MCU) brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, from automotive systems to industrial automation, consumer electronics, and the Internet of Things (IoT).

Key Features

  • High-Performance Core: At the heart of the DSA1001DL1-033.3330VAO is a powerful core that ensures efficient processing and task management, enabling complex applications to run smoothly.
  • Robust Memory Architecture: Equipped with ample memory, this MCU allows for flexible data storage and quick access to code, which is vital for high-speed operations and real-time processing.
  • Advanced Connectivity: With built-in support for various communication protocols, this device can easily integrate into existing networks and facilitate seamless data exchange.
  • Low Power Consumption: The DSA1001DL1-033.3330VAO is designed to be energy-efficient, making it ideal for battery-powered applications and those where power conservation is critical.
  • Enhanced Security Features: Security is a top priority, and this MCU includes multiple layers of protection to safeguard against unauthorized access and ensure data integrity.
  • Extended Temperature Range: Capable of operating in a wide temperature range, this product is suitable for harsh environments where reliability is paramount.

Applications

The versatility of the DSA1001DL1-033.3330VAO makes it suitable for a myriad of applications. It excels in areas such as:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Wearable technology
  • Medical monitoring equipment

Conclusion

Overall, the DSA1001DL1-033.3330VAO from Microchip Technology is a robust and versatile MCU that offers an optimal blend of performance, connectivity, efficiency, and security. Whether you're developing the next generation of automotive technology or creating innovative consumer products, this microcontroller is engineered to meet the demands of your complex applications.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess