EN
  • EN
  • DE

DSA1004DL2-072.0000TVAO

Part No DSA1004DL2-072.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 72 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1004
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 72 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1004
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344642-DSA1004DL2-072.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1004DL2-072.0000TVAO CAD Model

Description

Microchip Technology's Product DSA1004DL2-072.0000TVAO Overview

The DSA1004DL2-072.0000TVAO is a cutting-edge microcontroller product from Microchip Technology, designed for high-performance applications that require precision, reliability, and efficiency. This advanced microcontroller is an ideal choice for designers and engineers looking to integrate a powerful control unit into their electronic systems.

Key Features

  • High Frequency Precision: The DSA1004DL2-072.0000TVAO operates at a frequency of 72.0000 MHz, providing the speed necessary for demanding applications that require quick data processing and real-time responses.
  • Temperature Stability: This microcontroller is designed to maintain its performance across a wide temperature range, ensuring reliable operation in various environmental conditions.
  • Low Power Consumption: Microchip Technology has engineered the DSA1004DL2-072.0000TVAO to consume minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Packaging: The device comes in a durable package that protects the internal circuitry and ensures longevity even in harsh industrial environments.

Applications

The versatility of the DSA1004DL2-072.0000TVAO allows it to be employed in a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Medical devices
  • Consumer electronics

Technical Specifications

The technical specifications for the DSA1004DL2-072.0000TVAO are designed to meet the stringent requirements of modern electronic systems. With its high frequency and temperature stability, it provides a reliable solution for complex tasks.

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The DSA1004DL2-072.0000TVAO is backed by comprehensive technical support and documentation, ensuring that customers can integrate this microcontroller into their products with confidence.

In conclusion, the DSA1004DL2-072.0000TVAO from Microchip Technology represents a blend of performance, efficiency, and reliability, making it an excellent choice for developers looking to push the boundaries of what's possible with modern electronic systems.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess