EN
  • EN
  • DE

DSA1001DL2-036.8640TVAO

Part No DSA1001DL2-036.8640TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 36.864 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 36.864 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344792-DSA1001DL2-036.8640TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-036.8640TVAO CAD Model

Description

Product Overview: DSA1001DL2-036.8640TVAO

The DSA1001DL2-036.8640TVAO is a state-of-the-art precision oscillator from the reputable Microchip Technology. Known for its reliability and performance, this product is designed to meet the demanding requirements of advanced electronic systems.

Key Features

  • Frequency: The oscillator operates at a frequency of 36.8640 MHz, providing a stable and precise clock signal that is essential for high-speed digital circuits.
  • Package: It comes in a compact surface-mount package that is suitable for space-constrained applications without compromising on performance.
  • Supply Voltage: Designed for versatility, it supports a standard 3.3V power supply, making it compatible with a wide range of electronic devices.
  • Temperature Stability: The DSA1001DL2-036.8640TVAO offers excellent temperature stability, ensuring consistent performance across varying environmental conditions.
  • Low Phase Noise: With its low phase noise characteristics, it is ideal for applications where signal integrity is crucial, such as telecommunications and data communications.

Applications

This Microchip oscillator is suitable for a broad spectrum of applications, including but not limited to:

  • High-speed digital signal processing
  • Wireless communication systems
  • Networking equipment
  • Industrial control systems
  • Test and measurement instruments

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1001DL2-036.8640TVAO is no exception. It is manufactured to the highest industry standards, ensuring long-term reliability and performance for critical applications.

Support and Resources

Customers can access comprehensive technical support and resources for the DSA1001DL2-036.8640TVAO on the Microchip Technology website. This includes detailed datasheets, application notes, and design guides to assist in the integration of the oscillator into various systems.

In summary, the DSA1001DL2-036.8640TVAO from Microchip Technology is an excellent choice for designers looking for a high-quality, reliable, and precise oscillator solution for their electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess