EN
  • EN
  • DE

DSA1105DA1-022.5792TVAO

Part No DSA1105DA1-022.5792TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO -40C-125C / 22.5792 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1105
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 22.5792 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1105
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344909-DSA1105DA1-022.5792TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1105DA1-022.5792TVAO CAD Model

Description

The DSA1105DA1-022.5792TVAO is a high-performance, precision frequency control product from the renowned manufacturer Microchip Technology. This component is engineered to meet the stringent requirements of advanced electronic systems, delivering reliable and stable clock timing solutions.

Key Features

  • Frequency Precision: With a frequency of 22.5792 MHz, this product provides the accuracy needed for high-speed digital signal processing, ensuring synchronization and timing integrity in complex systems.
  • Temperature Stability: The DSA1105DA1-022.5792TVAO operates over a wide temperature range, guaranteeing consistent performance even under varying environmental conditions.
  • Low Jitter: It is designed to produce a low-jitter output, which is crucial for maintaining the quality of the signal in applications such as high-definition audio/video broadcasting and telecommunications.
  • Package: The device comes in a compact, surface-mount package that is suitable for space-constrained applications while providing ease of integration into various circuit designs.
  • Long-term Reliability: Microchip's commitment to quality ensures that this product offers long-term reliability, making it a preferred choice for mission-critical applications.

Applications

The versatility of the DSA1105DA1-022.5792TVAO makes it ideal for a wide range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Professional audio and video equipment
  • Test and measurement systems
  • Industrial control systems
  • Data communication and storage systems

Technical Specifications

Parameter Value Manufacturer Microchip Technology Part Number DSA1105DA1-022.5792TVAO Frequency 22.5792 MHz Package Surface-Mount Temperature Range Specified in datasheet Jitter Low

In conclusion, the DSA1105DA1-022.5792TVAO is a testament to Microchip Technology's dedication to excellence in frequency control solutions. Its precision, stability, and reliability make it an essential component for your sophisticated electronic designs.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess