EN
  • EN
  • DE

AR0522SRSC09SURA0-DR

Part No AR0522SRSC09SURA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS 5MP 52PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 60
Package / Case 52-LCC
Supplier Device Package 52-PLCC (12x12)
Base Product Number AR0522
Standard Package 1,680 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1224322-AR0522SRSC09SURA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0522SRSC09SURA0-DR CAD Model

Description

The ON Semiconductor AR0522SRSC09SURA0-DR is a cutting-edge CMOS image sensor that offers superior imaging capabilities for a variety of applications. This high-performance sensor is designed to capture high-quality images with its 5-megapixel resolution, providing crisp and clear visuals for both still photography and video recording.

Featuring a 1/2.5-inch optical format, the AR0522 sensor utilizes ON Semiconductor's advanced pixel technology to deliver excellent image quality with low-light performance. The sensor's backside-illuminated (BSI) design enhances sensitivity and reduces noise, enabling it to perform exceptionally well in a range of lighting conditions, from bright sunlight to dimly lit environments.

With a maximum frame rate of 60 frames per second at full resolution, the AR0522SRSC09SURA0-DR is capable of capturing smooth, high-definition video. It also offers various frame rate options to suit different application needs, providing flexibility for designers and end-users. The sensor's versatility is further enhanced by its support for multiple output formats, including RAW and RGB, allowing for easy integration with a wide array of image processing systems and platforms.

One of the key features of this sensor is its electronic rolling shutter, which ensures synchronization and minimizes image distortion during high-speed captures. This makes the AR0522SRSC09SURA0-DR an ideal choice for applications such as security surveillance, drone imaging, and automotive systems where reliability and image integrity are paramount.

The AR0522SRSC09SURA0-DR is designed with a focus on power efficiency, making it suitable for portable and battery-powered devices. Its compact form factor and low power consumption do not compromise its performance, ensuring that it can be used in devices where space and power are at a premium.

Overall, the ON Semiconductor AR0522SRSC09SURA0-DR CMOS image sensor is a powerful imaging solution that combines high resolution, flexibility, and efficiency, making it a top choice for manufacturers and developers in need of a high-quality imaging component.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
ON Semiconductor
SENSOR IMAGE VGA MONO 52-IBGA
Lowest to $75.6716
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess