EN
  • EN
  • DE

DSA1121CA2-040.0000VAO

Part No DSA1121CA2-040.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 40 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 40 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344601-DSA1121CA2-040.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1121CA2-040.0000VAO CAD Model

Description

Product Overview: DSA1121CA2-040.0000VAO

Microchip Technology's DSA1121CA2-040.0000VAO is a high-performance, precision oscillator designed for a wide range of applications. This product is part of Microchip's extensive line of frequency control solutions, which are renowned for their reliability and consistency.

Key Features

  • Frequency Range: The DSA1121CA2-040.0000VAO operates at a stable frequency of 40.0000 MHz, providing a precise clock signal for your electronic applications.
  • Supply Voltage: This device is designed to work optimally with a supply voltage of 3.3V, ensuring compatibility with a broad range of circuits and power requirements.
  • Output Type: It features a CMOS output, which is a popular choice for digital interfacing due to its high noise immunity and low power consumption.
  • Package: The oscillator is housed in a 4-SMD, No Lead (DFN, LCC) package, which offers a compact footprint for space-constrained applications while still being easy to integrate into various PCB designs.
  • Temperature Stability: The DSA1121CA2-040.0000VAO is engineered to maintain stable performance across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Ageing: It exhibits minimal frequency ageing, which is essential for maintaining long-term accuracy and performance in critical applications.

Applications

The DSA1121CA2-040.0000VAO is suitable for use in multiple applications, including but not limited to:

  • Telecommunications systems
  • Networking hardware such as routers and switches
  • Industrial electronics
  • High-speed data processing units
  • Consumer electronics
  • IoT devices

Quality and Reliability

With Microchip Technology's commitment to quality, the DSA1121CA2-040.0000VAO is manufactured to meet high standards of performance and durability. It is designed for those who require a reliable timekeeping component that can withstand the demands of sophisticated electronic systems. Whether you're designing for mission-critical environments or consumer products, this oscillator is an excellent choice to ensure your application runs smoothly and efficiently.

For detailed specifications, technical datasheets, and further information on compatibility and integration, please refer to Microchip Technology's official documentation or contact their support team.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess