EN
  • EN
  • DE

DSA2311KA2-R0076TVAO

Part No DSA2311KA2-R0076TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 20MHz
Frequency - Output 2 26.956522MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344523-DSA2311KA2-R0076TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0076TVAO CAD Model

Description

Introducing the DSA2311KA2-R0076TVAO, a cutting-edge semiconductor product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronic systems, offering reliability and performance in a compact package.

Key Features

  • High Performance: At the core of the DSA2311KA2-R0076TVAO is Microchip's commitment to delivering high-speed and efficient operation, ensuring that your applications run smoothly and effectively.
  • Low Power Consumption: Designed with energy efficiency in mind, this product minimizes power usage, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust Design: Built to withstand harsh environments, the DSA2311KA2-R0076TVAO is resilient against a wide range of temperatures and conditions, ensuring consistent performance and longevity.
  • Integration: The device offers seamless integration with other Microchip components and systems, providing a cohesive and reliable solution for your technology stack.
  • Support and Reliability: Microchip Technology's renowned customer support and product reliability are inherent in the DSA2311KA2-R0076TVAO, giving you peace of mind with your purchase.

Applications

The versatility of the DSA2311KA2-R0076TVAO allows it to be utilized across a broad spectrum of applications. It is particularly well-suited for:

  • Advanced embedded control systems
  • Communications equipment
  • Automotive technologies
  • Industrial automation
  • Internet of Things (IoT) devices

Technical Specifications

The technical specifications of the DSA2311KA2-R0076TVAO are designed to provide a balance between power and performance, ensuring that it can handle a wide array of applications without compromising on efficiency or speed.

Conclusion

The DSA2311KA2-R0076TVAO from Microchip Technology represents a blend of innovation, efficiency, and reliability. Whether you're developing the next generation of consumer electronics or working on high-stakes industrial automation, this product offers the performance and dependability that your projects require.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess