EN
  • EN
  • DE

DSA2311KI2-R0015VAO

Part No DSA2311KI2-R0015VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-85C 25 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 24MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344773-DSA2311KI2-R0015VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KI2-R0015VAO CAD Model

Description

Introducing the DSA2311KI2-R0015VAO from Microchip Technology

The DSA2311KI2-R0015VAO is a state-of-the-art product by Microchip Technology, renowned for its precision and reliability in the world of microcontroller and analog semiconductors. This product stands as a testament to Microchip's commitment to providing innovative solutions that cater to the evolving needs of the electronics industry.

Key Features:

  • High Performance: The DSA2311KI2-R0015VAO is designed to offer superior performance, ensuring efficient operation and high-speed processing for a wide range of applications.
  • Robust Design: With its sturdy construction, this product is built to withstand the rigors of demanding environments, guaranteeing long-term reliability and stability.
  • Energy Efficient: In line with Microchip's dedication to sustainability, the DSA2311KI2-R0015VAO features energy-efficient technology, reducing power consumption and minimizing its environmental footprint.
  • Easy Integration: This component is designed for seamless integration into various systems, making it a versatile choice for designers and engineers looking to streamline their development process.
  • Support and Resources: Microchip Technology provides extensive support and a wealth of resources, including datasheets, technical documentation, and customer service to ensure that users can maximize the potential of the DSA2311KI2-R0015VAO.

Applications:

The DSA2311KI2-R0015VAO is suitable for a diverse range of applications, from industrial and automotive systems to consumer electronics and communication devices. Its adaptability and performance make it an ideal choice for projects that require a reliable and efficient semiconductor solution.

Quality Assurance:

Microchip Technology is committed to the highest standards of quality, and the DSA2311KI2-R0015VAO is no exception. Each unit undergoes rigorous testing to ensure it meets the strict specifications and quality benchmarks set by the industry. Customers can trust in the DSA2311KI2-R0015VAO for their critical applications, knowing it comes backed by Microchip's reputation for excellence.

With the DSA2311KI2-R0015VAO, Microchip Technology continues to push the boundaries of what's possible in microcontroller and analog semiconductor design, providing solutions that are not only innovative but also dependable and efficient.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess